EN
  • EN
  • DE

TLE625033

Part No TLE625033
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963974-TLE625033
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE625033 CAD Model

Description

The TLE625033 is a high-speed CAN transceiver manufactured by Infineon Technologies. It is designed for automotive and industrial applications requiring reliable and robust communication over the Controller Area Network (CAN) bus. This transceiver provides the physical layer interface between a CAN controller and the CAN bus.

Applications:

  • Automotive ECUs: Used in Engine Control Units (ECUs), Transmission Control Units (TCUs), and other automotive electronic control modules.
  • Body Control Modules (BCMs): Employed in BCMs for controlling various vehicle functions.
  • Industrial Automation: Utilized in industrial automation systems for communication between controllers and sensors.
  • Building Automation: Can be found in building automation systems for controlling HVAC, lighting, and security systems.
  • Agricultural Machinery: Used in agricultural machinery for communication between different control units.
  • Medical Equipment: Applied in medical equipment for data communication and control.

Features:

  • CAN Transceiver: Provides the physical layer interface for CAN communication.
  • High-Speed CAN: Supports data rates up to 1 Mbit/s.
  • Low Power Consumption: Designed for low power consumption in sleep mode.
  • Short Circuit Protection: Includes short circuit protection for the CAN bus lines.
  • Overvoltage Protection: Offers overvoltage protection to protect against voltage transients.
  • Thermal Shutdown: Features thermal shutdown to prevent overheating.
  • Compliant with ISO 11898-2: Adheres to the ISO 11898-2 standard for CAN transceivers.

Benefits:

  • Reliable Communication: Provides reliable and robust communication over the CAN bus.
  • Automotive Grade: Designed and tested for automotive applications.
  • Low Power Operation: Minimizes power consumption, extending battery life.
  • Enhanced Protection: Includes protection features to prevent damage from short circuits and overvoltage.
  • Standard Compliance: Complies with the ISO 11898-2 standard for CAN transceivers.
  • Wide Operating Voltage: Operates over a wide voltage range.

Additional Details:

The TLE625033 typically operates at a supply voltage of 5V. It supports both normal and silent modes of operation. The device is packaged in a DSO-8 or similar small surface-mount package. Proper PCB layout techniques are important to minimize signal integrity issues and ensure proper CAN bus termination. Detailed specifications, including timing characteristics and protection levels, are available in the manufacturer's datasheet. It is a drop in replacement for many other CAN transceivers.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess