The TLE6250GV33NT is a CAN (Controller Area Network) transceiver manufactured by Infineon Technologies. It enables microcontrollers with CAN controllers to communicate over a CAN bus in automotive and industrial applications. It provides the physical layer interface between the CAN controller and the physical bus lines.
Applications
- Automotive body control modules
- Engine management systems
- Industrial automation systems
- Diagnostic systems
- CAN bus communication networks
Features
- CAN transceiver according to ISO 11898-2
- Data transmission rate up to 1 Mbit/s
- 3.3V supply voltage
- Low power consumption
- Short circuit protection
- Overtemperature protection
- TXD timeout function
- Excellent EMC performance
- Lead-free package
Benefits
- Reliable CAN bus communication
- Reduced system cost
- Improved system safety
- Lower power consumption
- Robustness against harsh environments
Technical Specifications (Typical)
- Supply Voltage: 3.3V
- CAN Data Rate: Up to 1 Mbps
- Operating Temperature: -40°C to +125°C
- Bus Pins Protection: Short-circuit proof to ground and battery voltage
- Package: PG-DSO-8
- CAN Standard: ISO 11898-2 compliant
The TLE6250GV33NT is a robust and reliable CAN transceiver designed for demanding automotive and industrial applications. Its features, such as short-circuit and overtemperature protection, ensure safe and reliable operation. The TXD timeout function prevents the bus from being blocked by a faulty microcontroller. The 3.3V supply voltage makes it compatible with modern microcontrollers. Consult the Infineon datasheet for detailed specifications, application information, and safety recommendations. The difference between the 'XT' and 'NT' suffix might indicate a slightly different package or temperature grade, so always consult the official datasheet.