EN
  • EN
  • DE

TLE6251DSXUMA2/SAMPLE

Part No TLE6251DSXUMA2/SAMPLE
Manufacturer Infineon Technologies
Description Order Through Inf Samples
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1227078-TLE6251DSXUMA2/SAMPLE
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE6251DSXUMA2/SAMPLE CAD Model

Description

The Infineon TLE6251DSXUMA2/SAMPLE is a CAN (Controller Area Network) transceiver. CAN transceivers are essential components in automotive and industrial networks, enabling communication between microcontrollers and other devices over a CAN bus.

Applications

  • Automotive electronics (e.g., engine control units, body control modules, ABS systems)
  • Industrial automation (e.g., programmable logic controllers, motor drives)
  • Building automation systems
  • Medical equipment
  • Any application using a CAN bus for communication

Features

  • CAN protocol controller
  • Compliant with CAN standards (e.g., ISO 11898)
  • Differential bus lines for noise immunity
  • Short circuit protection
  • Over temperature protection
  • Low power consumption
  • High speed data transmission

Benefits

  • Reliable communication in harsh environments
  • Robust protection against electrical faults
  • Low power consumption, extending battery life in automotive applications
  • Simplified CAN bus interface design

Additional Details

The TLE6251DSXUMA2/SAMPLE is designed to meet the stringent requirements of automotive applications, including high temperature operation and immunity to electromagnetic interference. It typically includes features such as wake-up functionality, allowing the microcontroller to be activated from a low-power state. The datasheet specifies the CAN bit rate, supply voltage range, and protection features in detail. CAN transceivers are crucial for enabling reliable and deterministic communication in distributed control systems. The sample designation indicates that it's intended for evaluation and prototyping purposes.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4244 $50.9280
255+ $0.3976 $101.3880
395+ $0.3842 $151.7590
560+ $0.3573 $200.0880
730+ $0.3439 $251.0470
910+ $0.3304 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,170 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess