EN
  • EN
  • DE

TLE6368R

Part No TLE6368R
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PS SYSTEM MULTI VOLT PDSO-36
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Applications Power Supply, Automotive Applications
Voltage - Input 5.5 V to 60 V
Number of Outputs 3
Output Voltage 2.6V, 3.3V, 5V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package PG-DSO-36
Win Source Part Number 052275-TLE6368R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE6368R CAD Model

Description

The Infineon Technologies 052275-TLE6368R is a power supply integrated circuit designed for automotive applications.

  • Application: Automotive
  • Voltage Input Range: 5.5V to 60V
  • Outputs: Three
  • Voltages: 2.6V, 3.3V, and 5V
  • Package: PG-DSO-36
  • Temperature Range: -40°C to 150°C
  • Supply and Demand: Balanced

You May Also Be Interested in

STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess