EN
  • EN
  • DE
  • IT

TLE6389-2GV50

Part No TLE6389-2GV50
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description Step-Down DC/DC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269562-TLE6389-2GV50
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE6389-2GV50 CAD Model

Description

The TLE6389-2GV50 is a monolithic integrated voltage regulator designed for automotive applications. It provides a regulated output voltage of 5V with high accuracy and is capable of supplying a current of up to 200mA. The device incorporates comprehensive protection features, ensuring reliable operation in harsh automotive environments.

Applications

  • Automotive body control modules: Used to power microcontrollers and sensors in body control systems.
  • Engine management systems: Provides stable power for engine control units (ECUs) and related components.
  • Dashboard instruments: Powers displays, gauges, and other dashboard electronics.
  • Automotive lighting control: Regulates voltage for lighting systems.
  • Industrial control systems: Can be employed in similar industrial environments requiring robust voltage regulation.

Features

  • Wide input voltage range: Operates with input voltages ranging from 3.0V to 45V, accommodating various automotive power supply conditions.
  • Fixed 5V output voltage: Provides a stable and accurate 5V output.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Overvoltage protection: Protects the device and connected components from excessive input voltage.
  • Short-circuit protection: Prevents damage from output short circuits.
  • Overtemperature protection: Shuts down the regulator in case of excessive temperature.
  • Reverse polarity protection: Protects against damage from reverse battery connections.
  • Reset function with adjustable delay time: Monitors the output voltage and generates a reset signal if the voltage drops below a certain threshold.
  • Enable function: Allows the regulator to be turned on and off externally.

Benefits

  • High reliability: Built-in protection features ensure reliable operation in harsh automotive environments.
  • Stable output voltage: Provides a consistent 5V supply for sensitive electronic components.
  • Low power consumption: Minimizes battery drain in automotive applications.
  • Simplified system design: Integrated features reduce the need for external components.
  • Enhanced system safety: Protection mechanisms contribute to the overall safety and reliability of the automotive system.

Additional Details

The TLE6389-2GV50 is typically packaged in a PG-DSO-14 package. It is designed to meet the stringent requirements of automotive applications, including AEC-Q100 qualification. It is suitable for systems requiring a robust and reliable 5V power supply. It features a reset output and an enable input. The reset delay can be adjusted by an external capacitor. This regulator is well-suited for supplying microcontrollers and other loads in automotive systems.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,240 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess