EN
  • EN
  • DE
  • IT

TPS40222DRPTG4

Part No TPS40222DRPTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.6A 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 8V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 7.2V
Output Current 1.6A
Frequency - Switching 1.25MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-VSON Exposed Pad (3x3)
Win Source Part Number 1111888-TPS40222DRPTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40222DRPTG4 CAD Model

Description

Overview of TPS40222DRPTG4

The TPS40222DRPTG4 is a highly efficient, non-synchronous boost controller designed and manufactured by Texas Instruments. It is built to drive an external MOSFET at frequencies up to 1 MHz. This device is perfect for applications requiring high voltage outputs from a low voltage source, making it ideal for a wide range of industrial, automotive, and telecommunications applications.

Key Features

  • Wide Input Voltage Range: The TPS40222DRPTG4 operates over a broad input voltage range, accommodating various power sources and ensuring versatility in different application scenarios.
  • Adjustable Switching Frequency: With a switching frequency that can be adjusted up to 1 MHz, the device allows for flexibility in the design of the power supply, enabling the optimization of inductor and capacitor sizes for a compact power solution.
  • High-Efficiency Operation: The device is designed for high efficiency, which is essential for reducing heat generation and improving system reliability.
  • Integrated Under-Voltage Lockout (UVLO): It incorporates UVLO protection to ensure the device operates only when the input voltage is within an acceptable range, protecting the circuit from low-voltage conditions.
  • Overcurrent Protection: The TPS40222DRPTG4 features overcurrent protection to safeguard the power supply and load from potential damage due to excessive current.

Applications

The versatility of the TPS40222DRPTG4 makes it suitable for a variety of applications, including but not limited to:

  • Industrial/Factory Automation
  • Automotive Systems
  • Telecommunications Equipment
  • Power Supplies for Battery-Powered Devices

Package and Availability

The device is offered in a small, thermally enhanced 14-pin QFN package, which allows for efficient heat dissipation and a compact footprint on the PCB. It is available for order under the part number TPS40222DRPTG4, and detailed datasheets, reference designs, and ordering information can be found on the Texas Instruments website.

In summary, the TPS40222DRPTG4 from Texas Instruments is a robust and flexible solution for creating efficient, high-voltage power supplies from lower voltage sources, with a range of protective features that ensure stable and reliable operation across a wide array of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1665 $50.6640
39+ $2.5982 $101.3298
60+ $2.5170 $151.0200
83+ $2.4358 $202.1714
107+ $2.3546 $251.9422
143+ $2.1110 $301.8730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess