EN
  • EN
  • DE
  • IT

TLE6716

Part No TLE6716
Manufacturer Infineon Technologies
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 369736-TLE6716
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE6716 CAD Model

Description

The TLE6716 is a coreless current sensor IC from Infineon Technologies, designed for accurate and non-intrusive current measurement. It leverages a differential measurement principle to effectively suppress external magnetic field interference. This sensor delivers an analog output voltage that is directly proportional to the measured current flowing through the integrated current rail.

Applications:

  • Automotive motor control (e.g., electric power steering, pumps, fans)
  • Battery management systems (BMS)
  • Inverters for hybrid and electric vehicles
  • Industrial drives and automation
  • Overload detection and protection circuits
  • Solar power inverters

Features:

  • Contactless current sensing, eliminating the need for shunt resistors
  • High accuracy and linearity across a wide temperature range
  • Excellent immunity to external magnetic fields due to differential sensing
  • Fast response time for quick current monitoring
  • Integrated overcurrent detection for system protection
  • Analog output for easy integration with microcontrollers
  • Compact package size for space-constrained applications

Benefits:

  • Increased system efficiency by reducing power losses associated with shunt resistors
  • Improved system reliability with robust and accurate current measurements
  • Simplified system design due to contactless sensing and integrated features
  • Enhanced safety with overcurrent detection capabilities
  • Reduced board space requirements due to the compact package

Additional Details:

The TLE6716 operates typically from a 5V supply voltage and provides a ratiometric analog output. The measurement range is determined by the current carrying capability of the internal conductor. The TLE6716 also integrates temperature compensation to maintain accuracy over a broad operating temperature range. The overcurrent detection feature allows for quick system response to fault conditions. The sensor is designed to meet stringent automotive environmental and EMC standards, providing a robust and reliable solution. Infineon provides comprehensive support documentation, including application notes and evaluation boards, to aid in the integration of the TLE6716 into various applications. This sensor contributes to improved energy efficiency and system performance in demanding automotive and industrial environments. The robust design and high accuracy make it an ideal choice for critical current monitoring applications.

You May Also Be Interested in

Texas Instruments
IC TRANSMITTER 216NFBGA / Transmitter 216-NFBGA (15x10)
Lowest to $126.4603
Renesas Electronics America
IC SER RAPIDIO SWITCH 399TEPBGA / Serial RapidIO? Switch 399-TEPBGA (21x21)
Need more? Email Us
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $11.4090
Texas Instruments
IC DIG MICROMIRROR DEV 80LCCC / Digital Micromirror Device (DMD) 80-LCCC (20.7x9.1)
Lowest to $315.1045
Renesas Electronics America
IC CLOCK GENERATOR 48TQFP / Clock Generator 48-PTQFP (7x7)
Need more? Email Us
Microchip Technology
IC TRANSMIT BUFFER 32QFN / Transmit Buffer 32-QFN (5x5)
Lowest to $35.8655
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Need more? Email Us
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $10.8190
Texas Instruments
IC PCI CARDBUS CNTLR 209BGA / PCI CardBus Controller 209-BGA MICROSTAR (16x16)
Lowest to $11.7127

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9288 $67.5080
85+ $1.5833 $134.5805
130+ $1.5329 $199.2770
175+ $1.4838 $259.6650
230+ $1.4346 $329.9580
305+ $1.2859 $392.1995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,360 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess