The TLE7209R is a multi-channel high-side driver from Infineon Technologies, designed to control various loads in automotive and industrial applications. It integrates multiple protected high-side switches in a single package, offering comprehensive protection and diagnostic features.
Applications:
- Automotive body control modules (BCM)
- Lighting control
- Wiper control
- Door lock systems
- Seat control
- Relay replacement
Features:
- Multiple high-side switches in a single package
- Overload protection for each channel
- Short-circuit protection to ground and supply voltage
- Overtemperature protection with automatic restart
- Open-load detection
- Current limitation
- Diagnostic feedback for each channel
- SPI interface for control and diagnostics
Benefits:
- Reduced system cost and board space due to integration
- Enhanced system reliability through comprehensive protection features
- Improved diagnostic capabilities for faster fault detection and resolution
- Simplified system design and reduced component count
- Robust performance in harsh automotive environments
Additional Details:
The TLE7209R typically operates from a 5V or 3.3V supply voltage for the logic and a 12V supply voltage for the power outputs. It offers various diagnostic features, including current sense, voltage sense, and temperature sense. The SPI interface allows for flexible control and configuration of the device. The TLE7209R is available in a small surface-mount package, making it suitable for space-constrained applications. It is designed to meet stringent automotive environmental and EMC standards. The device provides a cost-effective and reliable solution for controlling multiple loads in automotive and industrial applications. Its comprehensive protection features and diagnostic capabilities enhance system safety and reliability. Infineon provides detailed documentation and support to facilitate the integration of the TLE7209R into various systems. The device is compliant with automotive safety standards such as ISO 26262.