EN
  • EN
  • DE

TLE7230R1

Part No TLE7230R1
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099754-TLE7230R1
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE7230R1 CAD Model

Description

The TLE7230R1 is a monolithic integrated circuit from Infineon Technologies designed for use in automotive and industrial applications. It is primarily a multi-channel high-side driver, offering robust protection and diagnostic features to ensure reliable operation in harsh environments. This device is specifically tailored for driving various loads such as lamps, relays, and solenoids found in automotive systems.

Applications:

  • Automotive body control modules
  • Industrial automation systems
  • Actuator control in automotive applications
  • Relay driving in automotive and industrial settings
  • Lighting control in automotive and industrial systems

Features:

  • Multi-channel high-side driver: Provides multiple outputs for driving various loads.
  • Overload protection: Protects the device and connected loads from excessive current.
  • Short-circuit protection: Shuts down the output in case of a short circuit to prevent damage.
  • Overtemperature protection: Reduces or shuts down the output current when the junction temperature exceeds a safe limit.
  • Diagnostic feedback: Provides information about the status of the outputs, such as overload or short circuit conditions.
  • PWM capability: Allows for pulse width modulation control of the outputs, enabling dimming or speed control.
  • Logic Level Inputs: Compatible with standard microcontroller logic levels for easy integration.

Benefits:

  • Increased system reliability: Comprehensive protection features ensure stable operation even under fault conditions.
  • Reduced component count: Integrated design minimizes the need for external components, simplifying the design and reducing cost.
  • Improved system performance: PWM capability allows for precise control of connected loads.
  • Simplified diagnostics: Diagnostic feedback simplifies fault detection and troubleshooting.
  • Robustness in harsh environments: Designed to withstand the demanding conditions of automotive and industrial applications.

The TLE7230R1 operates within a specific voltage range and can drive loads up to a certain current limit per channel. It typically includes features like current limiting, thermal shutdown, and undervoltage lockout. The diagnostic feedback is crucial for monitoring the health of the connected loads and the driver itself. It uses a Serial Peripheral Interface (SPI) for communication with a microcontroller, enabling easy configuration and monitoring of the device. The device is typically housed in a PG-DSO-14 package, suitable for surface mount assembly.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess