EN
  • EN
  • DE

UAA3588EHNC2

Part No UAA3588EHNC2
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101930-UAA3588EHNC2
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UAA3588EHNC2 CAD Model

Description

The UAA3588EHNC2 is a state-of-the-art RF communication chip designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This advanced product is tailored for high-performance wireless communication applications and is an ideal solution for designers looking to enhance the connectivity and functionality of their systems.

Key Features

  • High-Frequency Operation: The UAA3588EHNC2 operates at a high frequency, ensuring robust and reliable communication over wireless networks.
  • Low Power Consumption: Designed with energy efficiency in mind, this chip maintains low power consumption to extend the battery life of portable devices.
  • Advanced Modulation Support: It supports a range of modulation schemes, providing flexibility for various communication protocols and applications.
  • Integrated Power Amplifier: The inclusion of an integrated power amplifier helps in achieving greater signal strength and range without the need for external components.
  • Compact Form Factor: The UAA3588EHNC2 comes in a compact package, making it suitable for space-constrained applications.

Applications

The versatility of the UAA3588EHNC2 allows it to be used in a wide array of applications, including but not limited to:

  • Wireless networking devices
  • Internet of Things (IoT) gadgets
  • Smart home automation systems
  • Industrial remote control and monitoring
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The UAA3588EHNC2 is no exception, undergoing rigorous testing and quality assurance processes to ensure it performs to specifications under various conditions.

Technical Support and Resources

Customers can access a wealth of technical support and resources provided by NXP, including datasheets, application notes, and design tools. This support ensures a smooth integration of the UAA3588EHNC2 into customer projects, reducing development time and accelerating time-to-market.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess