EN
  • EN
  • DE

TLE7259-3GE

Part No TLE7259-3GE
Manufacturer Infineon Technologies
Catalog Misc Products
Description LIN Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840471-TLE7259-3GE
Ultra Librarian 3D Model Ultra Librarian TLE7259-3GE CAD Model

Description

The TLE7259-3GE is a high-speed CAN (Controller Area Network) transceiver manufactured by Infineon Technologies. It facilitates communication between a microcontroller and the CAN bus, enabling data exchange in automotive and industrial applications.

Applications

  • Automotive Engine Management Systems: Enables communication between the engine control unit (ECU) and other automotive systems.
  • Automotive Body Electronics: Provides a communication interface for various body control modules, such as door controllers and lighting systems.
  • Industrial Automation: Used in industrial control systems for communication between sensors, actuators, and controllers.
  • Diagnostic Systems: Enables communication with diagnostic tools for vehicle maintenance and repair.

Features

  • High-Speed CAN Transceiver: Supports data rates up to 5 Mbps.
  • CAN FD (Flexible Data-Rate) Support: Compatible with the CAN FD protocol, enabling higher data rates and improved bandwidth utilization.
  • Low Power Consumption: Minimizes power consumption in standby mode.
  • Overtemperature Protection: Protects the transceiver from damage due to overheating.
  • Short Circuit Protection: Protects the transceiver from damage due to short circuits on the CAN bus.

Benefits

  • High-Speed Communication: Enables fast and reliable data exchange in demanding applications.
  • Improved Bandwidth Utilization: CAN FD support allows for higher data throughput.
  • Low Power Consumption: Reduces overall system power consumption.
  • Robust Communication: Provides reliable communication even in harsh automotive and industrial environments.
  • Enhanced System Performance: Facilitates real-time control and monitoring in complex systems.

Additional Details

The TLE7259-3GE typically operates with a supply voltage of 5V. It features a wake-up function that allows the microcontroller to be woken up from a low-power state via the CAN bus. The transceiver includes various diagnostic features for detecting and reporting errors on the CAN bus. Detailed electrical characteristics, application guidelines, and package information are available in the manufacturer's datasheet.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6329 $50.6320
195+ $0.5193 $101.2635
300+ $0.5031 $150.9300
415+ $0.4868 $202.0220
535+ $0.4706 $251.7710
715+ $0.4219 $301.6585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess