EN
  • EN
  • DE

TLE7469GV53

Part No TLE7469GV53
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Description Dual Low Drop Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269598-TLE7469GV53
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE7469GV53 CAD Model

Description

The TLE7469GV53 is a highly integrated monolithic voltage regulator designed for automotive applications. It provides a stable 5V supply voltage to various electronic components within the vehicle. This regulator is specifically tailored for use in demanding automotive environments, offering robustness and protection against typical automotive hazards.

Applications

  • Automotive Engine Management Systems: Providing stable power for engine control units (ECUs).
  • Transmission Control Units: Regulating voltage for electronic transmission controls.
  • Body Control Modules (BCM): Powering various body electronics such as lighting, wipers, and door locks.
  • Anti-lock Braking Systems (ABS): Ensuring reliable power for ABS controllers.
  • Electronic Power Steering (EPS): Supplying stable voltage to EPS systems.

Features

  • 5V Fixed Output Voltage: Provides a stable and regulated 5V supply.
  • Low Dropout Voltage: Operates effectively even with a small difference between input and output voltage.
  • Overvoltage Protection: Protects the load against excessive input voltage.
  • Short Circuit Protection: Shuts down the regulator in case of a short circuit to prevent damage.
  • Overtemperature Protection: Prevents overheating by shutting down the regulator at high temperatures.
  • Reverse Polarity Protection: Protects the regulator against damage from reversed polarity.
  • Enable Function: Allows external control of the regulator's operation.
  • PG (Power Good) Output: Indicates the status of the output voltage.
  • Green Product (RoHS compliant): Meets environmental standards for hazardous substances.

Benefits

  • Reliable Power Supply: Ensures stable operation of automotive electronic systems.
  • Robust Protection: Protects against common automotive hazards, increasing system reliability.
  • Compact Design: Allows for integration into space-constrained automotive modules.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Reduced System Cost: Integration and protection features contribute to overall cost savings.

Additional Details

The TLE7469GV53 typically comes in a PG-DSO-14 package. It is designed to operate over a wide temperature range, making it suitable for harsh automotive environments. The device features a quiescent current consumption which is optimized for low power operation. Detailed specifications, including voltage ranges, current limits, and thermal characteristics, can be found in the Infineon datasheet for this part. This device is qualified according to automotive standards (AEC-Q100) for high reliability.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.2628 $88.2628
2+ $85.5047 $171.0094
3+ $82.7465 $248.2395
4+ $79.9884 $319.9536
5+ $71.7140 $358.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess