EN
  • EN
  • DE
  • IT

TLE8201R

Part No TLE8201R
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description Door Module Power IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269603-TLE8201R
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE8201R CAD Model

Description

The TLE8201R is a monolithic integrated low-dropout voltage regulator manufactured by Infineon Technologies. It is designed to supply microcontrollers and other electronic components in automotive and industrial applications. This regulator features a wide input voltage range, low quiescent current, and various protection features, making it suitable for harsh environments.

Applications

  • Automotive ECUs (Engine Control Units): Provides stable voltage supply for microcontroller-based engine management systems.
  • Body Control Modules (BCMs): Powers various electronic modules in vehicle body systems.
  • Industrial Control Systems: Supplies voltage for microcontrollers and sensors in industrial automation equipment.
  • Power Supplies: Used as a post-regulator in power supply circuits.
  • Microcontroller Power: Provides regulated power for embedded systems.

Features

  • Low Dropout Voltage: Ensures stable output voltage even with low input voltage.
  • Wide Input Voltage Range: Operates with a wide range of input voltages, making it suitable for automotive applications.
  • Low Quiescent Current: Minimizes power consumption when the output is lightly loaded.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Overtemperature Protection: Shuts down the regulator to prevent damage due to overheating.
  • Reverse Polarity Protection: Protects the regulator from damage due to reverse polarity connection.
  • Short Circuit Protection: Protects the regulator and load from short circuits.
  • Fixed Output Voltage: Provides a stable and accurate output voltage.

Benefits

  • Reliable Voltage Supply: Provides a stable and regulated voltage for sensitive electronic components.
  • Protection against Fault Conditions: Prevents damage to the regulator and the load from various fault conditions.
  • Energy Efficiency: Low quiescent current minimizes power consumption.
  • Robust Design: Suitable for harsh automotive and industrial environments.
  • Easy to Use: Requires minimal external components.

Additional Details

The TLE8201R typically provides a fixed output voltage of 5V or 3.3V with an output current of up to 400mA. It operates with an input voltage range of 6V to 45V. The device is available in a PG-DSO-8 package. The low dropout voltage ensures that the output voltage remains stable even when the input voltage drops close to the output voltage. The various protection features, such as overcurrent, overtemperature, and reverse polarity protection, enhance the reliability and robustness of the regulator in demanding applications. The TLE8201R is designed to meet the stringent requirements of automotive and industrial applications, providing a reliable and efficient voltage supply for electronic components.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Vishay
Need more? Email Us
Winbond Electronics
Need more? Email Us
Exar Corporation
IC REG LINEAR 2.5V 3A TO263-3
Lowest to $21.8748
STMicroelectronics
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $2.6495
Texas Instruments
Digital Input, Closed-Loop Class-D Amplifier
Lowest to $34.6389
SII Semiconductor Corporation
Lowest to $0.7529
Renesas Electronics America
Need more? Email Us
Silicon Labs
DGTL ISO 5KV 2CH GEN PURP 16SOIC
Lowest to $4.2273

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.4368 $67.4944
19+ $6.9220 $131.5180
29+ $6.7060 $194.4740
40+ $6.4900 $259.6000
52+ $6.2740 $326.2480
69+ $5.6245 $388.0905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,760 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess