EN
  • EN
  • DE

TLE8250GVIO

Part No TLE8250GVIO
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description High Speed CAN-Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269606-TLE8250GVIO
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE8250GVIO CAD Model

Description

The TLE8250GVIO is a CAN (Controller Area Network) transceiver from Infineon Technologies. This device facilitates communication between microcontrollers and a CAN bus, enabling reliable data exchange in automotive and industrial applications. It is designed to meet the stringent requirements of these environments, offering robust performance and essential protection features.

Applications:

  • Automotive networking: Enabling communication between electronic control units (ECUs) in vehicles.
  • Industrial automation: Facilitating data exchange between sensors, actuators, and controllers.
  • Building automation: Connecting various building management systems, such as HVAC, lighting, and security.
  • Agricultural machinery: Supporting communication between different components in tractors and other farm equipment.
  • Medical devices: Enabling data transfer between medical instruments and control systems.

Features:

  • CAN transceiver: Complies with the ISO 11898-2 standard for CAN communication.
  • Low power consumption: Minimizes power drain in battery-powered applications.
  • High electromagnetic compatibility (EMC): Provides robust communication in noisy environments.
  • Protection features: Includes overvoltage, short-circuit, and thermal shutdown protection.
  • VIO supply for optimum matching to the microcontroller: Flexible interface levels.

Benefits:

  • Reliable communication: Ensures accurate and consistent data exchange.
  • Reduced power consumption: Extends battery life in portable devices.
  • Robust performance: Operates reliably in harsh environments.
  • Enhanced system protection: Prevents damage from electrical faults.
  • Simplified design: Easy to integrate into CAN-based systems.

The TLE8250GVIO acts as an interface between a microcontroller and the physical CAN bus. It transmits data received from the microcontroller onto the CAN bus and receives data from the CAN bus, forwarding it to the microcontroller. The transceiver is designed to withstand the harsh electrical environments encountered in automotive and industrial applications, featuring robust protection against overvoltage, short circuits, and thermal overload.

This CAN transceiver is typically used in conjunction with a microcontroller and other components to form a complete CAN node. The TLE8250GVIO's low power consumption makes it suitable for battery-powered applications. It comes in a small package, allowing for compact designs. The transceiver is RoHS compliant and halogen-free, meeting environmental standards. It is a key component in modern CAN-based systems, enabling reliable and efficient communication between various devices and modules.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5311 $52.9665
35+ $2.8973 $101.4055
54+ $2.8068 $151.5672
74+ $2.7163 $201.0062
96+ $2.6257 $252.0672
128+ $2.3541 $301.3248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess