EN
  • EN
  • DE

TLE8886TN2AKSA2

Part No TLE8886TN2AKSA2
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Special Purpose
Description ALTERNATOR_IC / * Voltage Regulator IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Infineon Technologies
Series *
Package Tube
Product Status Not For New Designs
Base Product Number TLE8886
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1099770-TLE8886TN2AKSA2
Ultra Librarian 3D Model Ultra Librarian TLE8886TN2AKSA2 CAD Model

Description

The TLE8886TN2AKSA2 is a highly integrated system IC designed by Infineon Technologies primarily for automotive applications, specifically in body control and gateway modules. It combines a microcontroller, voltage regulators, communication interfaces, and various input/output functionalities into a single chip, reducing the overall system complexity and cost.

Applications:

  • Automotive body control modules
  • Gateway modules in automotive networks
  • General-purpose automotive control applications
  • Industrial control systems
  • Smart junction boxes

Features:

  • Integrated Microcontroller: Features an ARM Cortex-M3 core for flexible and efficient processing.
  • Multiple Voltage Regulators: Provides stable power supplies for various on-chip and external components.
  • CAN interface: Supports Controller Area Network (CAN) communication for automotive networking.
  • LIN interface: Supports Local Interconnect Network (LIN) communication for cost-effective peripheral control.
  • GPIO pins: Offers general-purpose input/output pins for connecting to external devices.
  • ADC: Includes an Analog-to-Digital Converter (ADC) for sensing analog signals.
  • Watchdog Timer: Provides a safety mechanism to prevent software malfunctions.

Benefits:

  • Reduced System Cost: Integration of multiple functions into a single chip minimizes the need for external components.
  • Simplified Design: The highly integrated nature simplifies the design process and reduces the development time.
  • Improved Reliability: The robust design and integrated safety features enhance the overall system reliability.
  • Enhanced Performance: The ARM Cortex-M3 core provides sufficient processing power for demanding automotive applications.
  • Flexible Communication: Supports both CAN and LIN communication protocols for seamless integration into automotive networks.

The TLE8886TN2AKSA2 typically operates on a 12V automotive power supply and includes various protection features such as overvoltage protection, undervoltage lockout, and overtemperature protection. The microcontroller's memory includes Flash memory for program storage and RAM for data storage. The CAN and LIN interfaces support various communication speeds and protocols. The ADC allows for the sensing of analog signals such as temperature, pressure, and current. The device is usually packaged in a lead-free package suitable for automotive applications, ensuring environmental compliance and long-term reliability. It also includes debug interfaces which are essential for software development and debugging.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess