EN
  • EN
  • DE

CS3524AGDWR16

Part No CS3524AGDWR16
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number CS3524
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1090039-CS3524AGDWR16
Ultra Librarian 3D Model Ultra Librarian CS3524AGDWR16 CAD Model

Description

Introducing the CS3524AGDWR16, a state-of-the-art integrated circuit brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's extensive portfolio of power management devices, designed to cater to a wide range of applications where efficient power control is paramount.

Key Features

  • Voltage Control: The CS3524AGDWR16 offers precise voltage regulation, ensuring stable operation for your electronic devices.
  • Frequency Stability: With a built-in oscillator, the frequency stability is maintained, reducing the risk of performance variations over time.
  • Flexibility: The device is highly versatile, suitable for various applications including switch-mode power supplies, DC-DC converters, and more.
  • Thermal Protection: It includes thermal shutdown mechanisms that protect the device from overheating, thus enhancing its durability and reliability.
  • Low Power Consumption: Designed for energy efficiency, the CS3524AGDWR16 minimizes power consumption, making it an eco-friendly choice for power management solutions.

Applications

The CS3524AGDWR16 is ideal for a multitude of applications that require reliable and efficient power management. This includes but is not limited to:

  • Power supplies for personal computers and servers
  • Telecommunications equipment
  • Industrial power systems
  • Battery chargers
  • Renewable energy systems such as solar inverters

Technical Specifications

The CS3524AGDWR16 boasts a robust set of technical specifications that make it a top choice for designers and engineers:

  • Package: Housed in a SOP-16 package, it is compact and suitable for space-constrained applications.
  • Operating Temperature Range: It can function in a wide temperature range, ensuring performance across various environmental conditions.
  • Quality Assurance: ON Semiconductor's commitment to quality means that the CS3524AGDWR16 is manufactured to the highest industry standards, ensuring reliability and performance.

Conclusion

The CS3524AGDWR16 from ON Semiconductor represents a blend of performance, efficiency, and reliability. It is an excellent choice for anyone looking to enhance their power management systems with a component that delivers consistent results and operates seamlessly across a range of applications. Invest in the CS3524AGDWR16 for your next project and experience the difference in quality and performance that ON Semiconductor provides.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess