EN
  • EN
  • DE

TLV75801PDBVT

Part No TLV75801PDBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA SOT23-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 0.55V
Voltage - Output (Max) 5.5V
Voltage Dropout (Max) 0.88V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 35 µA
PSRR 50dB ~ 30dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TLV75801
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV75801PDBVTTR,296-TLV75801PDBVTDKR,296-TLV75801PDBVTCT
Standard Package 250
Win Source Part Number 1320131-TLV75801PDBVT
Ultra Librarian 3D Model Ultra Librarian TLV75801PDBVT CAD Model

Description

TLV75801PDBVT Voltage Regulator by Texas Instruments

The TLV75801PDBVT is a highly efficient, low-dropout voltage regulator from the reputable Texas Instruments, designed to deliver outstanding performance for a wide array of applications. This compact, fixed-output regulator is an ideal solution for systems that require a stable voltage supply with minimal power loss.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.0V, which is essential for powering sensitive electronic components that require precise voltage levels.
  • High Accuracy: With an impressive accuracy level, the TLV75801PDBVT ensures that the output voltage stays within tight margins, providing reliable performance even under varying conditions.
  • Low Dropout: The low dropout feature of this regulator means it can maintain output voltage regulation with a minimal difference between the input and output voltages, making it highly efficient in battery-operated devices.
  • Current Capacity: It can supply a continuous output current of up to 1A, making it suitable for a broad range of power requirements.
  • Thermal Protection: The device includes thermal shutdown and overcurrent protection, safeguarding the voltage regulator and the system from potential damage due to overheating or excessive current draw.
  • Small Form Factor: Housed in a small 5-pin SOT-23 package, the TLV75801PDBVT is perfect for space-constrained applications.
  • Power Supply Rejection Ratio (PSRR): High PSRR minimizes the impact of fluctuations in the input voltage on the output, providing a stable and clean supply.

Applications

The TLV75801PDBVT is versatile and can be used across various sectors, including consumer electronics, industrial systems, and portable devices. Its stable output and high efficiency make it an excellent choice for:

  • Mobile Phones
  • Wireless Communication Devices
  • Portable Media Players
  • Microcontroller Power Supplies
  • IoT Devices
  • Healthcare and Medical Equipment

With its high level of integration and performance, the TLV75801PDBVT from Texas Instruments stands out as a robust and reliable component for any design requiring a high-quality voltage regulator.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6526 $52.2080
190+ $0.5355 $101.7450
290+ $0.5187 $150.4230
400+ $0.5020 $200.8000
520+ $0.4853 $252.3560
690+ $0.4351 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,360 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess