EN
  • EN
  • DE

TLV493D-A1B6

Part No TLV493D-A1B6
Manufacturer Infineon Technologies
Catalog Misc Products
Description 3D Magnetic Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840627-TLV493D-A1B6
Ultra Librarian 3D Model Ultra Librarian TLV493D-A1B6 CAD Model

Description

The TLV493D-A1B6 is a 3D magnetic sensor from Infineon Technologies, designed for accurate three-dimensional magnetic field measurement. It integrates three orthogonal Hall probes to sense magnetic fields in the X, Y, and Z directions. This sensor is suitable for various applications requiring precise position and motion detection, offering a compact size and low power consumption.

Applications

  • Joysticks: Used in gaming controllers and industrial joysticks to detect 3D movements.
  • Robotics: Integrated into robotic arms and systems for accurate position feedback and control.
  • Home Appliances: Employed in appliances like washing machines and refrigerators for precise position sensing and motor control.
  • Automotive Applications: Utilized in automotive systems for non-contact position sensing and angle measurement.
  • Medical Devices: Found in medical equipment for precise motion tracking and position detection.

Features

  • 3D Magnetic Sensing: Measures magnetic fields in three dimensions (X, Y, Z).
  • Low Power Consumption: Operates with low power, making it suitable for battery-powered applications.
  • Digital Output: Provides digital output via I2C interface for easy integration with microcontrollers.
  • Compact Package: Small form factor for space-constrained applications.
  • Temperature Compensation: Integrated temperature compensation for accurate measurements over a wide temperature range.
  • High Resolution: Offers high resolution for precise position and motion detection.

Benefits

  • Accurate 3D Measurement: Provides precise 3D magnetic field data for accurate position and motion sensing.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Easy Integration: Digital I2C interface simplifies integration with microcontrollers and other digital systems.
  • Small Footprint: Compact package allows for use in space-limited applications.
  • Stable Performance: Temperature compensation ensures stable and accurate measurements across varying temperatures.

Additional Details

The TLV493D-A1B6 measures the magnetic field components along the X, Y, and Z axes using integrated Hall sensors. The sensor communicates with a microcontroller via the I2C interface, providing digital output data. Key specifications include the magnetic field range, resolution, power consumption, and operating temperature range. Understanding these parameters is essential for proper design and application of the device in various sensing and control systems.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6723 $50.4225
185+ $0.5517 $102.0645
285+ $0.5344 $152.3040
390+ $0.5172 $201.7080
500+ $0.5000 $250.0000
670+ $0.4482 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess