EN
  • EN
  • DE

XC161CS32F40FBBAFXUMA1

Part No XC161CS32F40FBBAFXUMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 144TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features C166SV2 series Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH PG-TQFP-144-7
Manufacturer Infineon Technologies
Series XC16x
Package Reel - TR
Part Status Not For New Designs
Core Processor C166SV2
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, EBI/EMI, I2C, SPI, UART/USART
Peripherals PWM, WDT
Number of I/O 99
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.35V ~ 2.7V
Data Converters A/D 12x8/10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package PG-TQFP-144-7
Family Name XC161CS32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Part Number SAF-XC161CS-32F40F BB-A, SAF-XC161CS-32F40F BB-A-ND, SAFXC161CS32F40FBBA, SP000224542, XC161CS32F40FBBAFXUMA1TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933009-XC161CS32F40FBBAFXUMA1
Ultra Librarian 3D Model Ultra Librarian XC161CS32F40FBBAFXUMA1 CAD Model

Description

The Infineon Technologies XC161CS32F40FBBAFXUMA1 is a surface mount microcontroller IC that belongs to the XC16x series of microcontroller ICs.

  • Operating Temperature: This IC is designed to operate in a temperature range of -40°C to 125°C (TA).
  • Package: It comes in a PG-TQFP-144-7 case/package and is available in a reel-TR package with a quantity of 1000 per package.
  • Specifications: The Infineon Technologies XC161CS32F40FBBAFXUMA1 is a C166SV2 series microcontroller IC with a core processor of C166SV2 and a speed of 40MHz.
  • I/Os: It has 99 I/Os and features connectivity to CANbus, EBI/EMI, I2C, SPI, and UART/USART.
  • Peripherals: This IC also has peripherals such as PWM and WDT.
  • Memory: Its program memory size is 256KB (256K x 8) FLASH and its data converters are A/D 12x8/10b.
  • Oscillator: The Infineon Technologies XC161CS32F40FBBAFXUMA1 has an oscillator type of internal and a supply voltage of 2.35V ~ 2.7V.
  • Category: This IC is categorized under the Integrated Circuits (ICs) category and is not for new designs.
  • Family Name: Its family name is XC161CS32 and its popularity is high.
  • Supply and Demand: Its supply and demand status is balanced.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess