EN
  • EN
  • DE

AT89LV51-12JC

Part No AT89LV51-12JC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89LV
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 12MHz
Connectivity UART/USART
Number of I/O 32
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT89LV51
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566152-AT89LV51-12JC
Ultra Librarian 3D Model Ultra Librarian AT89LV51-12JC CAD Model

Description

Microchip Technology AT89LV51-12JC Microcontroller

The AT89LV51-12JC from Microchip Technology is a high-performance microcontroller that combines a versatile 8-bit CPU with Flash on a monolithic chip. This microcontroller is designed for use in a variety of applications, including industrial control, consumer products, and automation systems. The AT89LV51-12JC is a low-voltage version of the AT89C51, operating from 2.7V to 6V, making it ideal for battery-operated and portable devices.

Key Features:

  • CPU: 8-bit microcontroller which is fully static operation.
  • Operating Voltage: 2.7V to 6V, suitable for low-power and battery-operated applications.
  • Frequency: 12MHz, providing a robust platform for applications requiring fast processing speed.
  • Memory: Comes with 4K bytes of Flash programmable and erasable read-only memory (PEROM) and 128 x 8-bit internal RAM.
  • I/O Ports: 32 programmable I/O lines, allowing for versatile peripheral interfacing.
  • Timer/Counters: Two 16-bit timer/counters for accurate event timing and pulse-width modulation.
  • Serial Communication: Full-duplex UART serial channel for communication with peripheral devices or other microcontrollers.
  • Interrupts: Four priority levels with six interrupt sources, ensuring responsive performance in complex applications.
  • Power-Saving Mode: Idle and power-down modes to conserve energy for battery-powered applications.
  • Packaging: Available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package.

Applications:

The AT89LV51-12JC is suitable for a wide range of applications, such as:

  • Automotive systems
  • Consumer electronics
  • Industrial automation
  • Home appliances
  • Security systems
  • Telecommunication systems

With its rich set of features and low-power operation, the AT89LV51-12JC from Microchip Technology is an excellent choice for designers looking for a reliable, versatile, and cost-effective microcontroller solution.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0871 $62.6130
70+ $1.7129 $119.9030
105+ $1.6597 $174.2685
145+ $1.6055 $232.7975
190+ $1.5523 $294.9370
250+ $1.3918 $347.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess