EN
  • EN
  • DE

XC878M16FFI5VACFXUMA1

Part No XC878M16FFI5VACFXUMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64LQFP  /  XC800 series Microcontroller IC 8-Bit 27MHz 64KB (64K x 8) FLASH PG-LQFP-64-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Infineon Technologies
Series XC8xx
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor XC800
Core Size 8-Bit
Speed 27MHz
Connectivity SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 40
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 3.25K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package PG-LQFP-64-4
Base Product Number XC878
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names SAF-XC878M-16FFI 5V AC,SAF-XC878M-16FFI 5V AC-ND,SP000696780,XC878M16FFI5VACFXUMA1TR
Standard Package 1,900
Win Source Part Number 989122-XC878M16FFI5VACFXUMA1
Ultra Librarian 3D Model Ultra Librarian XC878M16FFI5VACFXUMA1 CAD Model

Description

The XC878M16FFI5VACFXUMA1 is an 8-bit microcontroller manufactured by Infineon Technologies, part of the XC800 family. This microcontroller is designed for a broad range of industrial and automotive applications, offering a balance of performance, peripherals, and integrated safety features. It incorporates a powerful 8051-based CPU core along with various on-chip peripherals like ADCs, timers, and communication interfaces.

Applications:

  • Automotive Body Control Modules: Controlling lighting, door locks, and window lifters.
  • Industrial Automation Systems: Controlling motors, sensors, and actuators in industrial machinery.
  • Power Tools: Controlling motor speed and torque in cordless drills and saws.
  • Small Engine Control: Managing ignition and fuel injection in small engines.
  • Home Appliances: Controlling motor speed and operation in washing machines and refrigerators.

Features:

  • 8051-Based CPU Core: Widely used and well-supported architecture.
  • 16KB Flash Memory: Non-volatile storage for program code and data.
  • 512 Bytes RAM: Volatile memory for data storage and processing.
  • Analog-to-Digital Converter (ADC): Enables the microcontroller to interface with analog sensors.
  • Timers/Counters: Used for timing events, generating PWM signals, and counting external events.

Benefits:

  • Robust Performance: 8051 core delivers sufficient processing power for many control applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Wide Operating Voltage Range: Suitable for use in various power supply environments.
  • Small Package Size: Allows for integration into space-constrained applications.
  • Proven Reliability: Infineon's reputation for quality ensures long-term reliability.

Technical Specifications:

The XC878M16FFI5VACFXUMA1 typically operates at a clock frequency of 24MHz. It supports various communication interfaces such as UART, SPI, and I2C. Consult the Infineon datasheet for detailed specifications, including memory organization, pin assignments, and electrical characteristics.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4492 $58.6364
41+ $2.8301 $116.0341
64+ $2.7417 $175.4688
88+ $2.6533 $233.4904
113+ $2.5648 $289.8224
151+ $2.2995 $347.2245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,899 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess