EN
  • EN
  • DE

XMC1301-T038X0064 AB

Part No XMC1301-T038X0064 AB
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842853-XMC1301-T038X0064 AB
Ultra Librarian 3D Model Ultra Librarian XMC1301-T038X0064 AB CAD Model

Description

The XMC1301-T038X0064 AB is a microcontroller from Infineon Technologies, part of the XMC1300 series. It utilizes an ARM Cortex-M0 core, designed for embedded applications that require a blend of performance and low power consumption. This microcontroller is well-suited for motor control, digital power conversion, and other general-purpose industrial tasks.

Applications

  • Motor Control: Used for precise control of BLDC motors, PMSM motors, and AC induction motors in various applications.
  • Digital Power Supplies: Employed in digital power supplies and converters to implement advanced control algorithms.
  • LED Lighting: Found in smart lighting systems for dimming, color control, and dynamic lighting effects.
  • Home Appliances: Integrated into appliances like washing machines and refrigerators for motor control and system management.
  • Industrial Automation: Used in industrial automation systems for controlling sensors, actuators, and communication interfaces.

Features

  • ARM Cortex-M0 Core: Provides a balance of performance and energy efficiency.
  • 64KB Flash Memory: Offers ample storage for program code and data.
  • 8KB SRAM: Provides sufficient memory for real-time data processing.
  • Peripheral Set: Includes PWM timers, ADCs, comparators, and communication interfaces such as UART, SPI, and I2C.
  • Capture/Compare Units (CCU): Enable precise PWM signal generation for motor control and digital power conversion.
  • Operating Voltage: Typically operates at 3.3V or 5V.

Benefits

  • Precise Motor Control: Facilitates precise and efficient motor control, improving performance and reducing energy consumption.
  • Energy Efficiency: Optimized for low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Flexibility: Offers a wide range of peripherals and features to support diverse application requirements.
  • Real-Time Performance: Enables deterministic execution for real-time control applications.
  • Reduced System Cost: Integrated peripherals can minimize the need for external components.

Additional Details

The XMC1301-T038X0064 AB microcontroller features high-resolution PWM generation capabilities suitable for sophisticated motor control algorithms and efficient digital power conversion. The device also incorporates a 12-bit ADC for accurate analog signal measurements. It's available in a TQFP-38 package. The AB suffix likely indicates specific packaging or temperature range characteristics. The increased flash memory (64KB) compared to other variants in the XMC1300 series makes this particular microcontroller suitable for applications with larger code requirements.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess