EN
  • EN
  • DE

XTL661030A-24.576-12

Part No XTL661030A-24.576-12
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 411037-XTL661030A-24.576-12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTL661030A-24.576-12 CAD Model

Description

The XTL661030A-24.576-12 is a crystal oscillator manufactured by Infineon Technologies. Crystal oscillators provide a stable and precise clock signal for various electronic systems. The key characteristic of this component is its specific frequency of 24.576 MHz, which is vital for timing and synchronization in digital circuits.

Applications:

  • Microcontrollers: Provides the clock signal for microcontrollers in embedded systems.
  • Communication Systems: Used in network equipment and telecommunications devices for accurate timing.
  • Digital Signal Processing (DSP): Used as a stable clock source in DSP applications.
  • Consumer Electronics: Employed in various consumer devices like audio players, cameras, and set-top boxes.

Features:

  • Precise Frequency: Operates at a stable and accurate frequency of 24.576 MHz.
  • Compact Size: The oscillator comes in a small form factor, suitable for space-constrained applications.
  • Low Jitter: Provides a low-jitter clock signal, ensuring stable performance in digital circuits.
  • High Stability: Stable frequency over a range of operating temperatures and voltages.
  • Reliable Performance: Designed for reliable operation in demanding environments.

Benefits:

  • Accurate Timing: Provides a precise clock signal for reliable system operation.
  • Stable Performance: Maintains stable frequency over temperature and voltage variations.
  • Reduced Noise: Low jitter ensures clean and reliable signal processing.
  • Simplified Design: Integrated oscillator simplifies circuit design and reduces component count.
  • Cost-Effective: Offers a cost-effective solution for generating stable clock signals.

Additional Details:

This crystal oscillator typically includes a quartz crystal resonator, oscillator circuit, and output buffer. The output signal is typically a square wave or a sine wave, depending on the specific design. The oscillator requires a supply voltage, typically 3.3V or 5V, and the datasheet provides detailed specifications on the electrical characteristics, such as supply current, output voltage levels, and frequency stability. The operating temperature range is also an important factor to consider for different application environments. Refer to the Infineon datasheet for the XTL661030A-24.576-12 for detailed specifications and application guidelines.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $0.3269
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess