The IP5306 is a fully integrated multi-function power management SoC from Injoinic Technology Co., Ltd. It integrates a boost converter, a Li battery charger management system, and a battery state of charge indicate controller. It provides a turn-key solution for power bank and portable charger applications.
The IP5306's high integration and rich features make it possible to minimize the component count in the application. This can effectively downsize the application and lower the BOM cost. The IP5306 only needs a single inductor to realize step-down and step-up, which provides a 2.4A output current.
The IP5306's synchronous switching charger provides a 2A charging current with an efficiency of up to 91%. It regulates the charging current based on IC temperature and input voltage. The IP5306 also integrates voltage-based fuel gauge indication of 1/2/3/4 LEDs and a flashlight function.
The IP5306 is available in an ESOP8 package, making it ideal for space-constrained applications.
Features
- Fully integrated power bank system-on-chip
- Integrated boost converter, Li battery charger management system, and battery state of charge indicate controller
- 2A synchronous switching charger with up to 91% efficiency
- 2.4A boost converter with up to 92% efficiency
- Integrated power-path management for charging batteries and charging cell phones at the same time
- Voltage-based fuel gauge indication of 1/2/3/4 LEDs
- Integrated flashlight controller
- Integrated cellphone plug-in and plug-out detector
- i2C interface
- Key ON/OFF
- ESOP8 package
Applications
- Power banks
- Portable chargers
- Mobile phones
- Smart phones
- Handheld devices
- Portable media players
- Tablets
Benefits
- High integration reduces component count and BOM cost
- Single inductor for step-down and step-up provides 2.4A output current
- Synchronous switching charger provides 2A charging current with up to 91% efficiency
- Voltage-based fuel gauge indication of 1/2/3/4 LEDs and flashlight function
- Small ESOP8 package is ideal for space-constrained applications
Conclusion
The IP5306 is a highly integrated and versatile power management SoC that is ideal for power bank and portable charger applications. With its small size, high efficiency, and rich features, the IP5306 can help to reduce the cost and size of your application.