EN
  • EN
  • DE

ISP130301-BM-RS

Part No ISP130301-BM-RS
Manufacturer Insight SIP
Catalog RF Transceiver Modules
Description RX TXRX MOD BLE TRC ANT SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Manufacturer Insight SIP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 57-SMD Module
Family Name ISP130301
MSL Level 5 (48 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1786-1004-6, 1786-1004-1, 1786-1004-2
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922148-ISP130301-BM-RS
Ultra Librarian 3D Model Ultra Librarian ISP130301-BM-RS CAD Model

Description

The ISP130301-BM-RS is a Bluetooth v4.2 transceiver module designed by Insight SIP.

  • Bluetooth Version: v4.2
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 85°C
  • Features: Integrated, Traceable
  • Frequency: 2.4GHz
  • Package / Case: 57-SMD Module
  • Packaging: Reel-TR
  • ECCN: 5A992C
  • HTSUS: 8542.31.0001
  • Other Part Numbers: 1786-1004-6, 1786-1004-1, and 1786-1004-2

You May Also Be Interested in

Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $2.9205
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $5.6185
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.1757
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7564
Espressif
SMD MODULE, ESP32-U4WDH WITH 4 M
Lowest to $3.9492
Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Lowest to $1.7843
Quectel
RF TXRX MODULE CELL/NAV SMD
Lowest to $29.1045
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Quectel
Linear IC
Lowest to $224.0863

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess