EN
  • EN
  • DE
  • IT

ISP1507-AX-TB

Part No ISP1507-AX-TB
Manufacturer Insight SIP
Catalog RF Evaluation and Development Kits, Boards
Description ISP1507-AX TEST BOARD  /  ISP1507-AX series Transceiver; ANT, Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Insight SIP
Package Box
Type Transceiver; ANT, Bluetooth® Smart 4.x Low Energy (BLE)
Frequency 2.4GHz
For Use With/Related Products ISP1507-AX
Supplied Contents Board(s)
Base Product Number ISP1507
MSL Level 1 (Unlimited)
ECCN 5A002A INS
HTSUS 8517.62.0090
Other Names 1786-1012
Standard Package 1
Win Source Part Number 1224718-ISP1507-AX-TB
Ultra Librarian 3D Model Ultra Librarian ISP1507-AX-TB CAD Model

Description

The ISP1507-AX-TB is a transceiver ANT and Bluetooth Smart 4.x Low Energy (BLE) development board from Insight SIP. Bold the product name (e.g., BAV99S,135 → ISP1507-AX-TB) and manufacturer (e.g., Nexperia USA Inc. → Insight SIP).

  • Application: Transceiver ANT and Bluetooth Smart 4.x Low Energy (BLE)
  • Designed For: ISP1507-AX
  • Package: Box
  • Frequency: 2.4GHz
  • Contents: Board(s)
  • ECCN: 5A002A INS
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8517.62.0090

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qualcomm
DEV KIT QCC3003 6X6 QFN BT
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess