EN
  • EN
  • DE
  • IT

IS61S6432-7TQ

Part No IS61S6432-7TQ
Manufacturer Integrated Circuit Solution Inc
Catalog Misc Products
Description 64K x 32 SYNCHRONOUS PIPELINE STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Circuit Solution Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826207-IS61S6432-7TQ
Ultra Librarian 3D Model Ultra Librarian IS61S6432-7TQ CAD Model

Description

The IS61S6432-7TQ is a high-speed synchronous static RAM (SSRAM) from Integrated Circuit Solution Inc (ICSI). This SSRAM is designed to deliver high bandwidth and low latency performance, making it ideal for applications demanding fast data access and processing. It features a 64K x 32-bit memory array and operates with a 3.3V power supply.

Applications

  • Networking: High-speed routers, switches, and network interface cards.
  • Telecommunications: Base stations, wireless communication systems.
  • Data processing: High-performance computing, image processing, and video processing.
  • Embedded systems: Real-time control systems, industrial automation.
  • Test and Measurement: Logic analyzers, high-speed data acquisition systems.

Features

  • High-speed operation: 7 ns access time enables fast data transfer.
  • Synchronous data access: Clocked read and write operations for precise timing.
  • 3.3V power supply: Compatible with industry-standard logic levels.
  • Separate data input and output: Simplifies memory interface.
  • Burst counter: Supports linear burst and interleaved burst modes.
  • Byte write enable: Allows selective byte writing within a word.
  • Available in TQFP package: Compact package for space-constrained applications.

Benefits

  • Enhanced System Performance: Fast access time ensures high-throughput data processing.
  • Precise Timing: Synchronous operation simplifies timing design and improves data integrity.
  • Easy Integration: Industry-standard power supply and interface signals facilitate integration with other system components.
  • Flexible Data Handling: Byte write enable provides fine-grained control over data modification.
  • Space Saving: Compact TQFP package reduces board space requirements.

Additional Details

The IS61S6432-7TQ utilizes a synchronous interface, requiring a clock signal to control read and write operations. The device supports burst modes, which allow for efficient transfer of multiple data words with a single address cycle. The SSRAM also incorporates byte write enable signals, enabling selective writing to individual bytes within a 32-bit word. This feature is particularly useful for applications that require frequent updates to specific data fields. The device is available in a RoHS-compliant TQFP package, ensuring environmental compliance. This SSRAM is designed to operate over a commercial temperature range.

You May Also Be Interested in

TE Connectivity
ADHESIVES & SEALANTS
Need more? Email Us
Yageo
RESISTOR KIT 0.47-56 2W 255PCS
Need more? Email Us
Honeywell
MOTOR 24V
Need more? Email Us
Virtins Technology
USB OSCILLOSCOPE & SIGNAL GEN.
Need more? Email Us
Panduit Corp
SS PIPE MRKR, REFRIGERATION, GN,
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
FLIR Extech
EXSTIK PH WATERPROOF/REFILLABLE
Lowest to $0.3764

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess