The IS62C1024-35Q from Integrated Circuit Solution Inc. (ISSI) is a high-speed, low-power CMOS static RAM (SRAM) with a capacity of 1Mbit (128K x 8 bits). It is designed for applications requiring fast access times and low power consumption. The device offers a 35ns access time, making it suitable for high-performance systems. It operates from a single 5V power supply.
Applications
- Cache Memory
- Buffer Memory
- Embedded Systems
- Networking Equipment
- Industrial Control Systems
Features
- High-Speed Access Time: 35ns
- Low Power Consumption: Active and Standby Modes
- Single 5V Power Supply
- TTL-Compatible Inputs and Outputs
- Three-State Outputs
- Data Retention Voltage: 2V (Minimum)
- Operating Temperature: -40°C to +85°C
Benefits
- Fast data access speeds, improving system performance.
- Low power consumption, reducing energy costs and extending battery life in portable devices.
- Easy integration with TTL logic circuits.
- Prevents data contention in memory systems.
- Wide operating temperature range, making it suitable for industrial applications.
The IS62C1024-35Q is available in a 32-pin SOJ or TSOP package. The device is designed with high reliability and is suitable for a variety of demanding applications. The low power consumption and fast access time make it a good choice for embedded systems, networking equipment, and other applications where performance and efficiency are critical. The SRAM's three-state outputs allow multiple memory devices to share the same bus without data conflicts. The device's data retention capability ensures data integrity even when the power supply is interrupted. It is a reliable and cost-effective memory solution for a wide range of applications.