EN
  • EN
  • DE
  • IT

ICS840021AGILF

Part No ICS840021AGILF
Manufacturer Integrated Circuit Systems
Description FEMTOCLOCKS™ CRYSTAL-TO LVCMOS/LVTTL FREQUENCY SYNTHESIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Integrated Circuit Systems
Win Source Part Number 1183679-ICS840021AGILF
Manufacturer Homepage www.icst.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS840021AGILF CAD Model

Description

The ICS840021AGILF is a low skew, high performance 1-to-2 LVCMOS/LVTTL Fanout Buffer. The device is designed for clock distribution applications where minimal skew and low additive jitter are critical. It accepts one clock input and provides two identical outputs, making it suitable for driving multiple loads in a system.

Applications:

  • Clock distribution
  • Networking equipment
  • Servers
  • Data centers
  • Telecommunications equipment
  • High-performance computing

Features:

  • 1-to-2 LVCMOS/LVTTL fanout buffer
  • Low skew (typically less than 50ps)
  • Low additive jitter
  • Operating frequency up to 200 MHz
  • Output enable pin for power management
  • 3.3V power supply operation
  • Available in a small package (e.g., TSSOP)

Benefits:

  • Improved clock signal integrity
  • Reduced timing uncertainty
  • Enhanced system performance
  • Simplified clock distribution network
  • Lower power consumption
  • Compact footprint

Additional Details:

The ICS840021AGILF features a typical output skew of less than 50ps, ensuring that the clock signals arrive at their destinations with minimal timing difference. The low additive jitter helps to maintain the integrity of the clock signal, reducing the likelihood of errors in the system. The device operates from a 3.3V power supply and is available in a small surface-mount package, such as TSSOP. The output enable pin allows the outputs to be disabled for power management purposes. Detailed electrical specifications, including input and output voltage levels, timing parameters, and power consumption, can be found in the device datasheet. This part is commonly used in applications where precise clock timing is essential, such as high-speed data transmission and signal processing.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $20.7079 $82.8316
8+ $16.9914 $135.9312
12+ $16.4597 $197.5164
17+ $15.9294 $270.7998
22+ $15.3978 $338.7516
29+ $13.8053 $400.3537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess