EN
  • EN
  • DE
  • IT

MC78L09ACD

Part No MC78L09ACD
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 9V 100MA 8SOIC / Three-Terminal Low Current Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Voltage - Output (Min/Fixed) 9V
Current - Output 100mA
Current - Quiescent (Iq) 6mA
PSRR 57dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MC78L09
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806041-MC78L09ACD
Ultra Librarian 3D Model Ultra Librarian MC78L09ACD CAD Model

Description

ON Semiconductor MC78L09ACD Voltage Regulator

The MC78L09ACD from ON Semiconductor is a fixed voltage regulator integrated circuit, designed to offer a convenient and robust solution for applications requiring a regulated output of 9V. This device is part of the MC78LxxA series, which is known for its reliability and consistency in performance. The MC78L09ACD is capable of delivering a steady output current of up to 100mA, making it suitable for small-scale applications such as powering sensors, low-power microcontrollers, and other electronic circuits that require a stable voltage supply.

Constructed with ON Semiconductor's expertise in power management devices, the MC78L09ACD features thermal shutdown and current limiting, ensuring the protection of your electronic devices from over-current and overheating scenarios. These built-in safety mechanisms contribute to the longevity and durability of both the voltage regulator and the devices it powers.

The regulator comes in a compact SOIC-8 package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into a wide range of electronic systems without adding significant bulk. Additionally, the surface-mount design of the SOIC-8 package makes it suitable for automated assembly processes, facilitating mass production and ensuring consistent placement on printed circuit boards.

Key features of the MC78L09ACD include:

  • Fixed output voltage of 9V
  • Output current capability of 100mA
  • Thermal shutdown protection
  • Current limiting feature
  • Low quiescent current
  • High ripple rejection
  • SOIC-8 package for space-saving design

Whether you're designing a consumer electronic device, an industrial control system, or a hobbyist project, the MC78L09ACD provides a simple and effective solution for your 9V power supply needs. By choosing ON Semiconductor's MC78L09ACD, you can ensure a dependable and stable power source for your application, backed by the quality and support of a leading semiconductor manufacturer.

You May Also Be Interested in

DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us
ON Semiconductor
700 MA VERY LOW DROPOUT BIAS RAI
Lowest to $0.4416
Texas Instruments
IC REG LINEAR 4.5V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.4879
Texas Instruments
IC REG LINEAR POS ADJ 1A 6WSON / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)
Lowest to $1.5444
ON Semiconductor
IC REG LINEAR 3.3V 300MA 4XDFN
Need more? Email Us
Infineon Technologies
IC REG LINEAR 5V 500MA TO252-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-3
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523
Analog Devices Inc.
IC REG LINEAR 1.3V 2A 8LFCSP
Lowest to $12.4172

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2923 $65.7675
540+ $0.2406 $129.9240
835+ $0.2328 $194.3880
1,150+ $0.2251 $258.8650
1,480+ $0.2186 $323.5280
1,990+ $0.1953 $388.6470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess