EN
  • EN
  • DE
  • IT

ICS843001AGI-22LFT

Part No ICS843001AGI-22LFT
Manufacturer Integrated Circuit Systems
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description FEMTOCLOCKS™ CRYSTAL/LVCMOS-TO-3.3V, 2.5V LVPECL FREQUENCY SYNTHESIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Integrated Circuit Systems
Win Source Part Number 1183685-ICS843001AGI-22LFT
Manufacturer Homepage www.icst.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS843001AGI-22LFT CAD Model

Description

The ICS843001AGI-22LFT is a low skew, high-performance clock generator from Integrated Circuit Systems (now Renesas). It is designed to generate high-quality clock signals for a variety of applications, including networking, communications, and high-performance computing systems.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices to generate system clocks.
  • Communication Systems: Employed in telecommunications equipment, such as base stations and transmission systems.
  • High-Performance Computing: Used in servers, workstations, and other high-performance computing platforms.
  • Data Centers: Provides clock signals for servers and storage systems.
  • Industrial Automation: Used in industrial control systems and automation equipment.

Features:

  • Low Skew Outputs: Minimizes clock skew between outputs for improved system timing.
  • High-Frequency Operation: Supports high-frequency clock generation for demanding applications.
  • Multiple Clock Outputs: Provides multiple clock outputs to drive various system components.
  • Selectable Output Frequencies: Allows for selecting different output frequencies to match system requirements.
  • Low Jitter: Generates clock signals with low jitter for improved signal integrity.
  • 3.3V Operation: Operates at a standard 3.3V supply voltage.

Benefits:

  • Improved System Performance: Low skew and low jitter clock signals enhance overall system performance.
  • Flexible Clock Generation: Selectable output frequencies provide flexibility in clock generation.
  • Simplified System Design: Multiple clock outputs simplify system design by providing multiple clock signals from a single device.
  • Reduced Timing Errors: Low skew minimizes timing errors and improves system reliability.
  • Enhanced Signal Integrity: Low jitter ensures high signal integrity, reducing the risk of data corruption.

Additional Details:

The ICS843001AGI-22LFT typically utilizes a phase-locked loop (PLL) to generate the desired output frequencies. It features programmable dividers and multipliers for frequency synthesis. The device is available in a small form factor package for space-constrained applications. It is designed to meet industry standards for clock generation and timing.

You May Also Be Interested in

Skyworks Solutions Inc.
I2C PROG, ANY FREQUENCY, ANY OUT / IC
Lowest to $21.4729
Cypress Semiconductor Corp
IC FREQUENCY MULT 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR 10MSOP
Lowest to $1.3306
Skyworks Solutions Inc.
IC CLK MULTIPLIER ATTENUATOR / IC
Need more? Email Us
Texas Instruments
PHASE LOCKED LOOP, CMOS, PDSO38 / IC
Lowest to $24.8898
Diodes Incorporated
CLOCK VCXO SO-8 / IC
Need more? Email Us
ON Semiconductor
IC CLK BUFFER 3.3V 1:19 72QFN
Lowest to $7.8961
Cypress Semiconductor Corp
IC ZD BUFFER 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Skyworks Solutions Inc.
IC CLK MULTIPLIER ATTENUATOR / IC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess