EN
  • EN
  • DE
  • IT

ICS843004AG-125LFT

Part No ICS843004AG-125LFT
Manufacturer Integrated Circuit Systems
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Circuit Systems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825476-ICS843004AG-125LFT
Ultra Librarian 3D Model Ultra Librarian ICS843004AG-125LFT CAD Model

Description

The ICS843004AG-125LFT is a high-performance, low-jitter synthesizer designed by Integrated Circuit Systems (ICS), now IDT. It is a member of the HiPerClockS™ family and is specifically designed for applications requiring precise clock generation and distribution.

Applications

  • Networking Equipment: Routers, switches, and other networking devices require precise clock signals for synchronization and high-speed data transfer.
  • Telecommunications: Base stations and other telecommunications infrastructure rely on accurate clock generation for reliable communication.
  • Test and Measurement: Oscilloscopes, logic analyzers, and signal generators require stable and accurate clock sources for precise measurements.
  • Server and Storage Systems: High-performance servers and storage systems need low-jitter clocks for reliable data processing and storage.
  • PCI Express (PCIe) Applications: Supports clocking requirements for PCIe Gen1, Gen2, and Gen3 applications.

Features

  • Output Frequencies: Supports output frequencies up to 350 MHz.
  • Low Jitter: Provides very low phase jitter, ensuring clean clock signals.
  • Supply Voltage: Operates at 3.3V.
  • Output Type: LVPECL output drivers, offering high-speed and low-noise performance.
  • Integrated PLL: Includes an integrated Phase-Locked Loop (PLL) for frequency synthesis and jitter attenuation.
  • Selectable output divider

Benefits

  • Improved System Performance: Low jitter and accurate clock signals ensure reliable data transfer and processing.
  • Reduced Bit Error Rate (BER): Minimizes timing-related errors in high-speed communication systems.
  • Simplified System Design: Integrated PLL reduces component count and simplifies clock tree design.
  • Enhanced Signal Integrity: LVPECL outputs provide superior noise immunity and signal quality.

Technical Details

The ICS843004AG-125LFT operates from a 3.3V power supply and supports output frequencies up to 350 MHz. It utilizes LVPECL output drivers for high-speed, low-noise performance. The integrated PLL provides excellent jitter attenuation and frequency synthesis capabilities. The device is typically available in a small outline package suitable for surface mounting. Refer to the official datasheet from IDT for detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

ON Semiconductor
IC PLL CLOCK GENERATOR 32LQFP
Lowest to $16.2986
ON Semiconductor
IC CLOCK GEN 2-4-8 ECL 5V 16SOIC
Lowest to $5.2156
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN / IC
Need more? Email Us
Skyworks Solutions Inc.
I2C PROG, ANY FREQUENCY, ANY OUT / IC
Lowest to $2.6986
Skyworks Solutions Inc.
IC NETWORK SYNCRONIZER / IC
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR QUAD 24QFN / IC
Lowest to $11.6599
Diodes Incorporated
IC ZD BUFFER 16TSSOP
Lowest to $1.9559
Diodes Incorporated
IC PLL CLOCK MULT 8-SOIC
Lowest to $0.8796
Cypress Semiconductor Corp
IC FREQUENCY MULT 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9684 $65.8104
15+ $8.9995 $134.9925
23+ $8.7189 $200.5347
31+ $8.4368 $261.5408
40+ $8.1562 $326.2480
54+ $7.3127 $394.8858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess