EN
  • EN
  • DE
  • IT

ICS843004AGI-01LFT

Part No ICS843004AGI-01LFT
Manufacturer Integrated Circuit Systems
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description FEMTOCLOCKS-TM CRYSTAL-TO- 3.3V, 2.5V LVPECL FREQUENCY SYNTHESIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Circuit Systems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825477-ICS843004AGI-01LFT
Ultra Librarian 3D Model Ultra Librarian ICS843004AGI-01LFT CAD Model

Description

The ICS843004AGI-01LFT is a high-performance clock synthesizer designed by Integrated Device Technology (IDT), formerly Integrated Circuit Systems (ICS). It is part of the HiPerClocks™ family, tailored for applications requiring low-jitter, high-frequency clock signals.

Applications

  • Networking: Used in routers, switches, and other networking equipment for precise timing and synchronization.
  • Telecom: Employs accurate clock generation in base stations, transmission equipment, and other telecommunications infrastructure.
  • Test and Measurement: Provides stable clock sources for oscilloscopes, signal generators, and other test equipment.
  • Server/Storage: Used in servers and storage systems requiring high-performance and low-jitter clocks for data processing.
  • PCI Express (PCIe): Meets clocking requirements for PCIe Gen1, Gen2, and Gen3 applications in various computer systems.

Features

  • Low Jitter: Delivers exceptionally low phase jitter, ensuring clean and stable clock signals for demanding applications.
  • Output Frequency: It is designed for 100 MHz output applications.
  • Operating Voltage: Operates on a 3.3V power supply.
  • LVPECL Outputs: Utilizes LVPECL (Low Voltage Positive Emitter Coupled Logic) output drivers for high-speed, low-noise performance.
  • Integrated PLL: Features an integrated Phase-Locked Loop (PLL) for frequency synthesis and jitter attenuation.
  • Internal termination resistors

Benefits

  • Improved System Performance: Precise and low-jitter clock signals ensure reliable data transfer and processing, improving overall system performance.
  • Reduced Bit Error Rate (BER): Minimizes timing-related errors in high-speed data transmission, leading to a lower bit error rate.
  • Simplified Design: Integrated PLL reduces component count and complexity, simplifying clock tree design.
  • Enhanced Signal Integrity: LVPECL outputs offer superior noise immunity and signal quality, ensuring reliable clock distribution.

Technical Details

The ICS843004AGI-01LFT is typically powered by a 3.3V supply and generates low jitter clocks at 100 MHz. It uses LVPECL output drivers to ensure high-speed and low-noise performance. The device integrates a PLL for robust frequency synthesis and jitter attenuation. The component is generally housed in a small surface-mount package. For detailed electrical specifications, timing diagrams, and application guidelines, refer to the official datasheet provided by IDT.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLOCK GENERATOR 10MSOP
Lowest to $1.3306
Cypress Semiconductor Corp
IC ZD BUFFER 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Skyworks Solutions Inc.
IC BUFFER 220MHZ 4CH 3.3V 8SOIC
Lowest to $45.4830
Skyworks Solutions Inc.
IC CLK MULTIPLIER ATTENUATOR / IC
Need more? Email Us
Diodes Incorporated
PLL CLOCK MULTIPLIER / IC
Lowest to $0.4323
Texas Instruments
PHASE LOCKED LOOP, CMOS, PDSO38 / IC
Lowest to $24.8898
Cypress Semiconductor Corp
IC ZD BUFFER 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.6622
Skyworks Solutions Inc.
IC BUFFER 220MHZ 5CH 3.3V 8SOIC
Lowest to $5.8186
Diodes Incorporated
IC ZD BUFFER 16TSSOP
Lowest to $1.9559

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $58.4940 $116.9880
3+ $47.9951 $143.9853
5+ $46.4946 $232.4730
6+ $44.9953 $269.9718
8+ $43.4960 $347.9680
10+ $38.9956 $389.9560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,762 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess