EN
  • EN
  • DE
  • IT

LM2642MTC/NOPB

Part No LM2642MTC/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC CTRLR SW SYNC STPDN 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Embedded systems, Console/Set-Top boxes
Operating Supply Current 1mA
Supply Voltage - Operating 4.5 V to 30 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 138487-LM2642MTC/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2642MTC/NOPB CAD Model

Description

The LM2642MTC/NOPB is a high-performance, dual-channel, synchronous buck controller developed by Texas Instruments, a globally recognized leader in the field of semiconductor technology.

  • Channels: Two independent PWM channels operating 180 degrees out of phase
  • Operating Frequency: Fixed frequency of 300kHz
  • Input Voltage Range: 4.5V to 30V
  • Reference Voltage: Precision 1.5% reference voltage over temperature
  • Protection Features: Over-voltage protection, under-voltage lockout, and programmable soft-start
  • Output Indicator: Power good output indicator
  • Feature: High energy efficiency
  • Scheme: Synchronous rectification
  • Package: TSSOP package
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Maxim Integrated
QUAD TFT/LCD DC-DC CONVERTER
Lowest to $15.4766
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
PMIC FOR CELL PHONE / PMIC
Lowest to $6.1090
Texas Instruments
PROTOTYPE
Lowest to $2.5996
Microchip Technology
IC PWR MGMT FOR MOBILES 32QFN
Lowest to $4.0218
Skyworks Solutions Inc.
IC CURR LIMITER CHRGR 14TDFN
Lowest to $1.3298
Texas Instruments
IC CTLR POINT OF LOAD 64VQFN / PMIC
Need more? Email Us
Analog Devices Inc.
SUPPLY PROTECTION CONTROLLER / Overvoltage, Undervoltage Protection PMIC 8-DFN (3x3)
Lowest to $16.2986
Sharp Microelectronics
IC PWR MGMT REGULATOR / PMIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.5481 $56.0582
47+ $2.3869 $112.1843
73+ $2.3063 $168.3599
105+ $2.1450 $225.2250
136+ $2.0644 $280.7584
170+ $1.9837 $337.2290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,690 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess