EN
  • EN
  • DE
  • IT

MAX1882EUG

Part No MAX1882EUG
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description QUAD TFT/LCD DC-DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications TFT-LCD Monitors
Current - Supply 600µA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number MAX1882
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881260-MAX1882EUG
Ultra Librarian 3D Model Ultra Librarian MAX1882EUG CAD Model

Description

MAX1882EUG - Maxim Integrated's High-Efficiency, Octal TFT-LCD Bias Supply

The MAX1882EUG from Maxim Integrated is a fully integrated, high-efficiency solution designed to meet the demanding power supply requirements of thin-film transistor liquid-crystal displays (TFT-LCDs). This advanced octal output power supply is specifically tailored for portable and compact devices that require a reliable and consistent visual performance.

At the heart of the MAX1882EUG lies its ability to generate all the necessary supply voltages for TFT-LCD panels. It includes a positive analog supply, a negative analog supply, and multiple highly regulated, precision output voltages for the gate-on and gate-off supplies. The product is adept at providing a fast response time and excellent line and load regulation, ensuring a stable power supply even under fluctuating operating conditions.

One of the standout features of the MAX1882EUG is its high efficiency, which is achieved through an internal high-frequency step-up controller. This controller drives an external n-channel MOSFET, allowing for a compact design while maintaining excellent power conversion rates. Additionally, the device offers a linear regulator controller for VLOGIC, further enhancing its versatility for various display applications.

The MAX1882EUG is housed in a compact TSSOP-24 package, making it an ideal choice for space-constrained applications where board real estate is at a premium. Its small footprint does not compromise its functionality, as it includes all the circuitry required to sequence the power supplies in the correct order, ensuring safe and reliable operation of the TFT-LCD panel.

With built-in protection features such as thermal shutdown and short-circuit protection, the MAX1882EUG ensures the longevity and reliability of the end product. Its wide operating temperature range allows it to perform consistently in diverse environmental conditions, making it suitable for a variety of portable and automotive applications.

In summary, the MAX1882EUG from Maxim Integrated is a robust, efficient, and compact solution for powering TFT-LCD panels. Its integration of multiple outputs, high efficiency, and advanced protection mechanisms make it an excellent choice for designers looking to optimize their display's power supply while reducing overall system complexity.

You May Also Be Interested in

Maxim Integrated
IC TFT-LCD PWR SUPPLY 48TQFN
Lowest to $7.0087
Maxim Integrated
FEEDBACK INTEGRATOR
Lowest to $2.5756
Texas Instruments
PROTOTYPE
Lowest to $2.5996
Fairchild/ON Semiconductor
LIQUID CRYSTAL DRIVER / PMIC
Lowest to $1.1306
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
PMIC FOR CELL PHONE / PMIC
Lowest to $6.1090
Microchip Technology
IC PWR MGMT FOR MOBILES 32QFN
Lowest to $4.0218
Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC
Lowest to $53.8203
Analog Devices Inc.
IC USB POWER MANAGER 24-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.4766 $77.3830
11+ $12.6992 $139.6912
16+ $12.3022 $196.8352
22+ $11.9050 $261.9100
29+ $11.5091 $333.7639
38+ $10.3178 $392.0764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess