EN
  • EN
  • DE

ICS889831AK

Part No ICS889831AK
Manufacturer Integrated Circuit Systems
Catalog Misc Products
Description LOW SKEW, 1-TO-4 DIFFERENTIAL LVPECL-TO-LVPECL/ECL FANOUT BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Circuit Systems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825511-ICS889831AK
Ultra Librarian 3D Model Ultra Librarian ICS889831AK CAD Model

Description

The ICS889831AK is a high-performance, low-skew, low-jitter clock fanout buffer from Integrated Circuit Systems (ICS). It's designed to distribute clock signals with minimal degradation, ensuring signal integrity across various applications. This device is part of ICS's broad portfolio of clock management solutions and is commonly used in systems requiring precise clock distribution.

Applications

  • Networking equipment (routers, switches)
  • Data centers and servers
  • High-speed backplanes
  • Test and measurement equipment
  • High-performance computing systems

Features

  • Low additive jitter: Minimizes phase noise and timing uncertainty.
  • High fanout: Distributes the clock signal to multiple destinations.
  • Low skew: Ensures minimal timing differences between output clocks.
  • Operating Frequency: Supports a broad range of input clock frequencies.
  • Output Enable (OE) control: Provides a means to enable or disable the output clocks.
  • Supply voltage: Typically operates at 3.3V.
  • Package: Available in various package options such as TSSOP or QFN for optimal board space utilization.

Benefits

  • Improved system performance: Low jitter and skew ensure accurate timing, leading to better overall system performance.
  • Reduced signal degradation: The fanout buffer preserves the integrity of the clock signal across multiple destinations.
  • Simplified clock distribution: Facilitates the distribution of a single clock source to multiple devices.
  • Enhanced system reliability: Stable and accurate clock signals improve system stability and reduce the risk of timing-related errors.
  • Lower BOM cost: Integration of multiple functions into a single chip can reduce the overall Bill of Materials (BOM) cost.

Additional Details

The ICS889831AK often features impedance matching to ensure signal integrity in high-speed applications. The specific input and output impedance, propagation delay, and power consumption characteristics are detailed in the device's datasheet. It's crucial to consult the datasheet for precise electrical characteristics and application guidelines.

This device is commonly used with crystal oscillators or other clock sources to generate the base frequency. Careful consideration must be given to PCB layout to minimize signal reflections and ensure proper grounding. Proper termination techniques should also be employed to maintain signal integrity.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess