EN
  • EN
  • DE

ICS9DB803DGLF

Part No ICS9DB803DGLF
Manufacturer Integrated Circuit Systems
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Circuit Systems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825540-ICS9DB803DGLF
Ultra Librarian 3D Model Ultra Librarian ICS9DB803DGLF CAD Model

Description

The ICS9DB803DGLF is a clock buffer from Integrated Circuit Systems (ICS), likely a member of their Zero Delay Buffer (ZDB) family. These devices are designed to distribute clock signals while minimizing the delay between the input and output clocks. They are crucial components in systems where precise timing relationships need to be maintained, such as in servers, networking equipment, and high-performance computing systems.

Applications

  • Server motherboards
  • Networking equipment (switches, routers)
  • High-performance computing systems
  • Workstations
  • Data storage systems

Features

  • Zero Delay Buffer (ZDB) functionality: Minimizes delay between input and output clocks.
  • Low Jitter: Reduces phase noise and timing uncertainty.
  • High Fanout: Distributes the clock signal to multiple destinations.
  • Differential signaling options: Often supports differential signaling standards like LVDS or HCSL.
  • Output Enable (OE) control: Provides a means to enable or disable the output clocks.
  • Supply voltage: Typically operates at 3.3V or other standard voltages.
  • Package: Available in various package options, like QFN or TSSOP, for optimal board space utilization.

Benefits

  • Improved System Performance: Zero delay and low jitter ensure accurate timing, leading to better overall system performance.
  • Simplified Clock Distribution: The buffer facilitates the distribution of a single clock source to multiple devices with minimal timing skew.
  • Enhanced System Reliability: Stable and accurate clock signals improve system stability and reduce the risk of timing-related errors.
  • Reduced Signal Degradation: The buffer preserves the integrity of the clock signal across multiple destinations.
  • Lower Design Complexity: Simplifies the clock distribution network design.

Additional Details

The ICS9DB803DGLF likely incorporates a phase-locked loop (PLL) to adjust the output clock phase and minimize delay. Consult the device's datasheet for precise electrical characteristics, such as input and output impedance, propagation delay, and power consumption. The datasheet will also specify the supported clock frequency range and jitter performance. Proper PCB layout is critical to minimize signal reflections and ensure proper grounding. Termination techniques should also be employed to maintain signal integrity. Decoupling capacitors should be placed close to the power pins to filter noise and ensure stable operation.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9418 $58.8360
48+ $2.4140 $115.8720
75+ $2.3389 $175.4175
103+ $2.2626 $233.0478
132+ $2.1876 $288.7632
177+ $1.9612 $347.1324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,033 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess