EN
  • EN
  • DE

PMEG10020AELR

Part No PMEG10020AELR
Manufacturer NXP / Nexperia
Description Rectifier Diode Schottky 2.83A 5ns Automotive 2-Pin SOD-123W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1507+
Reference case SOD123W
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 740800-PMEG10020AELR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PMEG10020AELR
Introduction Date May 07, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PMEG10020AELR CAD Model

Description

The PMEG10020AELR is a robust and efficient Schottky barrier diode designed and manufactured by NXP Semiconductors. This diode is particularly well-suited for applications that require a high current rectification with a low voltage drop. It is an ideal choice for high-efficiency power management systems and is commonly used in a variety of electronic devices, including power supplies, converters, and battery chargers.

Key Features

  • Low Forward Voltage: The PMEG10020AELR features a low forward voltage drop, which helps to minimize power loss and improve system efficiency. This makes it an excellent choice for energy-sensitive applications.
  • High Forward Current: With a high average forward current of 10 A, this diode can handle significant power without overheating, ensuring reliable operation under demanding conditions.
  • Reverse Voltage Capability: It has a maximum reverse voltage rating of 20 V, providing a good safety margin for most low to medium voltage applications.
  • Low Reverse Leakage Current: The diode's low reverse leakage current contributes to reduced power consumption when in a non-conducting state, further enhancing the overall efficiency of the application.
  • Surface-Mount Package: The PMEG10020AELR comes in an SMD package, which allows for a compact design and compatibility with modern automated assembly processes.

Applications

This versatile diode is suitable for a wide range of applications, including but not limited to:

  • DC-DC converters
  • Power management modules
  • Automotive applications
  • Load switches
  • Reverse polarity protection circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PMEG10020AELR is no exception. It is produced in a high-tech manufacturing environment and undergoes rigorous testing to ensure it meets the stringent standards required for industrial and automotive applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess