EN
  • EN
  • DE

IS42S81600D-7TLI

Part No IS42S81600D-7TLI
Manufacturer Integrated Silicon Solution, Inc
Catalog Memory
Description 16Meg x 8, 8Meg x16 128-MBIT SYNCHRONOUS DRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Integrated Silicon Solution, Inc
Win Source Part Number 1189033-IS42S81600D-7TLI
Manufacturer Homepage www.issi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS42S81600D-7TLI CAD Model

Description

The IS42S81600D-7TLI is a high-speed, low-power Dynamic Random Access Memory (DRAM) from Integrated Silicon Solution, Inc. (ISSI). It is a synchronous DRAM (SDRAM) organized as 8,388,608 words x 16 bits x 2 banks. This SDRAM is designed for memory-intensive applications requiring a large amount of volatile storage with fast access times.

Applications:

  • Networking equipment: Routers, switches, and other network devices that require high-speed memory for packet buffering and processing.
  • Graphics cards: Used as frame buffer memory in some graphics cards, especially in embedded or lower-end systems.
  • Embedded systems: Various embedded applications that require fast and large memory capacity, such as industrial control systems, medical devices, and automotive systems.
  • Printers and scanners: Used for image processing and buffering in printers and scanners.

Features:

  • High-speed clock rate: Operates at a clock frequency up to 143 MHz, providing fast data access.
  • Double data rate (DDR): Transfers data on both rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • Low power consumption: Designed for low power operation, making it suitable for battery-powered devices and energy-efficient systems.
  • Byte mask capability: Allows selective writing to individual bytes within a word.
  • Self-refresh mode: Reduces power consumption when the device is not actively being accessed.
  • Programmable burst length: Supports burst lengths of 1, 2, 4, 8, or full page.
  • LVTTL compatible inputs: Compatible with standard LVTTL logic levels.

Benefits:

  • Increased system performance: High-speed data access improves overall system performance.
  • Reduced power consumption: Low power operation extends battery life in portable devices and reduces energy costs in other applications.
  • Simplified system design: Compatible with standard logic levels, simplifying integration into existing systems.
  • Flexible memory configuration: Programmable burst length and byte mask capability allows the user to customize the memory configuration to suit their application.
  • Reliable operation: Designed for reliable operation in a wide range of environments.

Additional Details:

The IS42S81600D-7TLI operates from a 3.3V power supply. It is available in a TSOP (Thin Small Outline Package). The operating temperature range is typically commercial or industrial, depending on the specific variant. The device supports various JEDEC standards for SDRAM operation. This component is lead-free and RoHS compliant. Its organization of 8M x 16 x 2 banks provides substantial memory capacity for demanding applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4851 $60.3361
26+ $4.5010 $117.0260
40+ $4.3601 $174.4040
55+ $4.2192 $232.0560
71+ $4.0783 $289.5593
95+ $3.6567 $347.3865
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess