EN
  • EN
  • DE

10AX048H3F34E2SG

Part No 10AX048H3F34E2SG
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 492 I/O 1152FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features series Field Programmable Gate Array (FPGA) IC 492 5664768 480000
Manufacturer Intel
Series Arria 10 GX
Package Tray
Number of I/O 492
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.39.0001
Other Part Number 10AX048H3F34E2SG-ND, 965174, 544-3536
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 853693-10AX048H3F34E2SG
Ultra Librarian 3D Model Ultra Librarian 10AX048H3F34E2SG CAD Model

Description

The Intel 10AX048H3F34E2SG is a high-performance Arria 10 GX FPGA (Field Programmable Gate Array). This device is designed for a wide range of applications requiring flexible and reconfigurable logic, high-speed data processing, and complex algorithm implementation. The Arria 10 family is known for its low power consumption and high performance, making it suitable for applications in various industries.

Applications

  • Wireless communications infrastructure
  • Data center acceleration
  • Industrial automation
  • Medical imaging
  • Aerospace and defense
  • Test and measurement equipment

Features

  • 480,000 equivalent logic elements (LEs)
  • Integrated transceivers supporting data rates up to 17.4 Gbps
  • Hard IP blocks for PCI Express Gen3 and Ethernet
  • Variable-precision DSP blocks for signal processing
  • High-speed external memory interfaces (DDR4, DDR3, QDRII+)
  • Advanced security features
  • Fine-grained clock control

Benefits

  • High performance and low power consumption
  • Flexibility to implement custom logic and algorithms
  • Fast prototyping and time-to-market
  • Reconfigurability for adapting to changing requirements
  • Integrated IP blocks reduce development effort
  • Scalability for different application needs

The 10AX048H3F34E2SG is packaged in a 1152-pin FineLine BGA (FBGA). It requires appropriate design tools and expertise to program and utilize its full potential. Intel's Quartus Prime software provides a comprehensive environment for FPGA development, including synthesis, place and route, and simulation. This FPGA is a versatile solution for demanding applications where performance, flexibility, and low power are critical factors.

You May Also Be Interested in

Altera
IC FPGA 76 I/O 144EQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 3T FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $965.2501 $965.2501
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess