EN
  • EN
  • DE

5AGXFB5H4F35C4NFA

Part No 5AGXFB5H4F35C4NFA
Manufacturer Intel
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010684-5AGXFB5H4F35C4NFA
Categories OEM Parts(0-9)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5AGXFB5H4F35C4NFA CAD Model

Description

The 5AGXFB5H4F35C4NFA is an Arria V GX FPGA from Intel (formerly Altera). This high-performance FPGA is designed for a wide range of applications requiring high bandwidth and low power consumption. The Arria V family offers a balance of performance, power efficiency, and cost, making it suitable for various industries.

Applications

  • High-speed data acquisition
  • Wireless communication
  • Industrial automation
  • Medical imaging

Features

  • High-Performance FPGA Fabric
  • Integrated Transceivers: Up to 12.5 Gbps
  • Hard IP Blocks: PCIe Gen3, Ethernet MAC
  • Low Power Consumption
  • 1152 I/Os

Benefits

  • Accelerated Processing: High-performance fabric enables faster execution of complex algorithms.
  • High Bandwidth Communication: Integrated transceivers facilitate high-speed data transfer.
  • Reduced System Cost: Integrated hard IP blocks reduce the need for external components.
  • Extended Battery Life: Low power consumption makes it suitable for portable devices.
  • Flexible Configuration: Programmable logic allows for customized hardware solutions.

Additional Details

The 5AGXFB5H4F35C4NFA features a rich set of resources, including logic elements, memory blocks, and DSP blocks. The integrated transceivers support various communication protocols, such as PCIe Gen3 and Ethernet. The device also incorporates hard IP blocks, such as PCIe Gen3 and Ethernet MAC, which offload processing from the FPGA fabric. The Arria V GX family is built on a 28nm process technology, which contributes to its low power consumption. The 5AGXFB5H4F35C4NFA is available in a 1152-pin FineLine BGA package, offering a high pin count for flexible I/O connectivity. This FPGA is commonly used in applications requiring high-speed data processing, such as wireless base stations, data centers, and industrial control systems.

You May Also Be Interested in

TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess