EN
  • EN
  • DE

A80387DX16-33

Part No A80387DX16-33
Manufacturer Intel
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1212065-A80387DX16-33
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A80387DX16-33 CAD Model

Description

The A80387DX16-33 is a math coprocessor designed by Intel, specifically intended to enhance the floating-point calculation capabilities of systems using the Intel 80386DX microprocessor. Often referred to simply as the 387DX, this coprocessor significantly speeds up complex mathematical operations, which are essential for tasks like computer-aided design (CAD), scientific simulations, and complex spreadsheet calculations. The '16-33' designation usually indicates the clock speed compatibility, implying it works with 80386DX processors running at speeds between 16MHz and 33MHz.

Applications:

  • Computer-Aided Design (CAD): Accelerating the rendering and manipulation of 3D models.
  • Scientific Simulations: Speeding up complex calculations in physics, engineering, and other scientific fields.
  • Spreadsheet Applications: Improving the performance of large spreadsheets with extensive use of mathematical formulas.
  • Statistical Analysis: Enhancing the speed of statistical computations.
  • Gaming: In older gaming systems, it could improve the performance of games that utilized floating-point calculations extensively.

Features:

  • Floating-Point Arithmetic: Handles floating-point calculations with greater speed and precision than the 80386DX alone.
  • 80-bit Internal Architecture: Uses an 80-bit internal architecture for increased accuracy in calculations.
  • Full Compliance with IEEE Standard 754: Adheres to the IEEE Standard 754 for floating-point arithmetic, ensuring compatibility and accuracy.
  • Transcendental Functions: Supports transcendental functions such as sine, cosine, tangent, and logarithm, which are commonly used in scientific and engineering applications.
  • Error Handling: Provides robust error handling mechanisms for floating-point exceptions.

Benefits:

  • Increased Performance: Significantly speeds up applications that rely heavily on floating-point calculations.
  • Improved Accuracy: Provides greater precision in calculations due to its 80-bit internal architecture and adherence to the IEEE 754 standard.
  • Reduced Processing Time: Frees up the main CPU (80386DX) to handle other tasks while the coprocessor performs mathematical operations.
  • Enhanced User Experience: Results in smoother and more responsive performance in demanding applications.
  • Cost-Effective Upgrade: Offered a relatively inexpensive way to significantly boost the performance of existing 80386DX-based systems.

Additional Details: The A80387DX16-33 is installed in a dedicated socket on the motherboard, typically next to the 80386DX processor. It communicates with the CPU through a dedicated bus. Compatibility is crucial; the coprocessor must be compatible with the clock speed of the main processor. Installing an incompatible coprocessor can lead to system instability or failure. Datasheets and technical documentation from Intel provide detailed specifications, pinout diagrams, and installation instructions. The presence of a math coprocessor dramatically improved the usability of 80386-based computers for computationally intensive tasks.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Amd
Need more? Email Us
Anachip Corp
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Molex, LLC
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Diodes Incorporated
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess