EN
  • EN
  • DE

AB28F400B5B80

Part No AB28F400B5B80
Manufacturer Intel
Catalog Hard To Find
Description 5 VOLT BOOT BLOCK FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1135035-AB28F400B5B80
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AB28F400B5B80 CAD Model

Description

The AB28F400B5B80 is a 4-Mbit (512 KB) Flash memory device manufactured by Intel. This device is organized as 512K x 8 bits. It is designed for a wide range of embedded applications requiring non-volatile storage and fast read access.

Applications

  • Embedded systems
  • Microcontroller program storage
  • Data logging
  • Industrial control systems
  • Networking equipment

Features

  • 4-Mbit (512 KB) storage capacity
  • Organized as 512K x 8 bits
  • Fast read access times
  • Low power consumption
  • Erase Suspend/Resume capability
  • Write Suspend/Resume capability
  • Sector Erase architecture
  • CMOS technology
  • Available in various packages

Benefits

  • Provides non-volatile storage for critical data and code
  • Enables fast boot-up times for embedded systems
  • Reduces power consumption in battery-powered applications
  • Allows flexible memory management through sector erase
  • Facilitates efficient programming and data updates
  • Enhances system reliability through robust design

Additional Details

The AB28F400B5B80 operates at 5V and offers fast read access times, typically in the range of 80ns. It supports sector erase, allowing individual sectors to be erased and reprogrammed without affecting other parts of the memory. The device also features erase suspend and resume capabilities, which enable the system to interrupt the erase operation to read data from other sectors and then resume the erase operation later. This enhances system responsiveness and efficiency. The AB28F400B5B80 is available in various packages, including PLCC and TSOP, to suit different application requirements. Its low power consumption makes it suitable for battery-powered devices and energy-efficient systems. The Flash memory is designed for high endurance, with a specified number of erase/write cycles. Proper handling and ESD protection are essential to ensure the device's long-term reliability. Data retention is typically specified for a long duration, ensuring that data is preserved even when power is removed.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess