EN
  • EN
  • DE

BX80623I72600S

Part No BX80623I72600S
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-2600S (8M Cache, up to 3.80 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953624-BX80623I72600S
Series *
Ultra Librarian 3D Model Ultra Librarian BX80623I72600S CAD Model

Description

The Intel Core i7-2600S (BX80623I72600S) is a quad-core desktop processor designed for performance and efficiency. It's part of Intel's Sandy Bridge generation, known for its improved architecture and integrated graphics. The 'S' designation indicates that it's a lower-power variant of the i7-2600, making it suitable for systems where power consumption is a concern.

Applications:

  • Desktop PCs for home and office use
  • Gaming PCs (especially when paired with a dedicated graphics card)
  • Multimedia editing and content creation workstations
  • Servers and small business solutions
  • All-in-one PCs

Features:

  • Quad-core architecture with Hyper-Threading (8 threads)
  • 2.8 GHz base clock speed (up to 3.8 GHz with Turbo Boost)
  • Integrated Intel HD Graphics 2000
  • 8MB Intel Smart Cache
  • DDR3 memory support
  • Lower thermal design power (TDP) compared to non-S variants

Benefits:

  • Smooth multitasking due to the quad-core and Hyper-Threading capabilities.
  • Energy efficiency, resulting in lower power consumption and reduced heat output.
  • Integrated graphics for basic display needs, reducing the need for a dedicated GPU in some applications.
  • Responsive performance in everyday computing tasks and demanding applications.
  • Compatibility with a wide range of motherboards and other components.

The Intel Core i7-2600S processor provides a solid balance of performance and energy efficiency. Its quad-core architecture, Hyper-Threading technology, and Turbo Boost capabilities allow it to handle demanding tasks with ease. The integrated Intel HD Graphics 2000 provides sufficient graphical capabilities for everyday computing and multimedia tasks. Its lower TDP makes it an ideal choice for systems where power consumption and heat output are important considerations. The 8MB Intel Smart Cache ensures quick access to frequently used data, further enhancing performance. The processor supports DDR3 memory, which provides ample bandwidth for demanding applications. The 'S' suffix indicates its lower power usage compared to the standard i7-2600, making it a good choice for compact or energy-conscious builds.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess