EN
  • EN
  • DE

BX80647I54300M

Part No BX80647I54300M
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-4300M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955415-BX80647I54300M
Series *
Ultra Librarian 3D Model Ultra Librarian BX80647I54300M CAD Model

Description

The Intel Core i5-4300M (BX80647I54300M) is a mobile processor designed for laptops. It belongs to the 4th generation Intel Core i5 family (Haswell architecture) and offers a balance between performance and power efficiency, making it suitable for a variety of mobile computing tasks.

Applications

  • Mainstream laptops
  • Business laptops
  • Multimedia laptops
  • Portable gaming
  • Everyday computing

Features

  • Dual-Core Processor with Hyper-Threading (4 Threads)
  • Base Clock Speed: 2.6 GHz
  • Max Turbo Frequency: 3.3 GHz
  • 3 MB Intel Smart Cache
  • Intel HD Graphics 4600
  • DDR3L-1333/1600 Memory Support
  • TDP: 37W

Benefits

  • Good performance for everyday tasks, productivity applications, and light gaming.
  • Hyper-Threading technology enhances multitasking capabilities.
  • Integrated Intel HD Graphics 4600 offers decent graphics performance for casual gaming and video playback.
  • Relatively low TDP contributes to longer battery life in laptops.

Additional Details

The Intel Core i5-4300M is based on Intel's 22nm Haswell microarchitecture. It supports DDR3L memory up to 1600 MHz. The integrated Intel HD Graphics 4600 offers improved graphics performance compared to previous generations of Intel integrated graphics. While it is not designed for high-end gaming, it can handle many older titles and less demanding modern games at reasonable settings. The processor supports various Intel technologies such as Intel Turbo Boost Technology 2.0, Intel Virtualization Technology (VT-x), and Intel Quick Sync Video. The 37W TDP allows for a balance between performance and battery life, making it a popular choice for mainstream laptops. It uses a PGA socket, meaning it is technically replaceable but usually soldered directly to the motherboard in most laptops.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess