EN
  • EN
  • DE

BX80662I76700

Part No BX80662I76700
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-6700 (3.8M Cache, up to 4.00 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953596-BX80662I76700
Series *
Ultra Librarian 3D Model Ultra Librarian BX80662I76700 CAD Model

Description

The Intel Core i7-6700 is a high-performance desktop processor belonging to the Skylake family. It is designed for a wide range of applications from gaming and content creation to everyday computing tasks.

Applications

  • Gaming PCs
  • Home and office desktop computers
  • Content creation (video editing, graphic design)
  • Software development
  • General-purpose computing

Features

  • 4 Cores / 8 Threads: Enables efficient multitasking and handling of demanding workloads.
  • Intel Turbo Boost Technology 2.0: Automatically increases the processor's frequency when needed, providing extra performance.
  • Intel HD Graphics 530: Integrated graphics provide decent performance for everyday tasks and light gaming.
  • DDR4 & DDR3L Memory Support: Compatible with both DDR4 and DDR3L memory modules, offering flexibility in system configuration.
  • 8 MB Intel Smart Cache: Improves performance by reducing latency and accelerating access to frequently used data.
  • LGA 1151 Socket: Designed for motherboards with the LGA 1151 socket.

Benefits

  • High Performance: Delivers excellent performance for a wide range of applications.
  • Efficient Multitasking: Smoothly handles multiple tasks simultaneously.
  • Integrated Graphics: Eliminates the need for a dedicated graphics card for basic tasks and light gaming.
  • Energy Efficiency: Offers a good balance of performance and power consumption.
  • Reliable and Stable: Provides a stable and reliable computing experience.

Additional Details

The Intel Core i7-6700 operates at a base clock speed of 3.4 GHz and can reach a maximum turbo frequency of 4.0 GHz. It has a TDP (Thermal Design Power) of 65W. This processor also supports Intel Virtualization Technology (VT-x) and Intel Hyper-Threading Technology. The integrated Intel HD Graphics 530 has a base frequency of 350 MHz and a maximum dynamic frequency of 1.15 GHz. It supports DirectX 12 and OpenGL 4.4.

You May Also Be Interested in

Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess