EN
  • EN
  • DE

CD8070604559900

Part No CD8070604559900
Manufacturer Intel
Catalog CPU
Description Xeon Platinum 8360H (33M Cache, 3.00 GHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1437034-CD8070604559900
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian CD8070604559900 CAD Model

Description

The CD8070604559900, also known as the Intel Xeon Platinum 8360H, represents the zenith of processor technology within the domain of enterprise and data center computing environments seeking high-efficiency and reliable performance. Part of Intel's prestigious Xeon Scalable Processor family within the Platinum series, this processor is meticulously engineered to meet the rigorous demands of a wide range of applications, including virtualized infrastructures, high-performance computing (HPC), and large databases. Flaunting a remarkable 33M Cache and a base clock speed of 3.00 GHz, the Xeon Platinum 8360H is adept at managing heavy workloads, providing a smooth and seamless computing experience. Its design is a harmonious blend of power and efficiency, offering advanced features such as Intel Turbo Boost Technology for automatic performance scaling and Intel Deep Learning Boost for accelerated artificial intelligence (AI) capabilities. Furthermore, this CPU supports Intel Optane Persistent Memory, significantly expanding memory capacity and speeding up data retrieval processes, thereby optimizing the performance of memory-bound applications. The 8360H prioritizes flexibility and scalability, enabling businesses to adapt to evolving computational needs while maintaining top-tier performance and security standards. Intel's dedication to innovation is embodied in the Xeon Platinum 8360H, making it a cornerstone for enterprises aiming to leverage state-of-the-art technology for competitive advantage.

You May Also Be Interested in

Dell
Intel E5-4667V4 2.20GHz 18C 45M 135W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
INTEL GOLD 6210U 2.50GHz 20C 27.5M 150W
Need more? Email Us
Dell
XEON E5345 QC 2.33GHZ 8MB/1333MHZ PROC
Need more? Email Us
Dell
Intel E5-2403v2 1.80GHz 4C 10M 80W
Need more? Email Us
Dell
AMD EPYC 7351P 2.40GHz 16C 64M 170W
Need more? Email Us
Dell
Intel E5405 2.00GHz 4C 12M 80W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess