EN
  • EN
  • DE

CM8062300834302

Part No CM8062300834302
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-2600 (8M Cache, up to 3.80 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953509-CM8062300834302
Series *
Ultra Librarian 3D Model Ultra Librarian CM8062300834302 CAD Model

Description

The Intel CM8062300834302 is a microprocessor designed for embedded systems, offering a balance of performance and power efficiency. This processor is part of Intel's embedded product line, catering to applications requiring reliable operation in diverse environments.

Applications

  • Industrial automation systems
  • Point-of-sale (POS) terminals
  • Networking equipment
  • Digital signage
  • Medical devices

Features

  • Multi-core architecture for parallel processing
  • Integrated graphics processing unit (GPU) for display capabilities
  • Advanced power management features for energy efficiency
  • Support for various memory types, including DDR3 and DDR4
  • Integrated I/O interfaces for connectivity

Benefits

  • Enhanced performance for demanding applications
  • Reduced system power consumption, lowering operating costs
  • Improved graphics capabilities for multimedia applications
  • Simplified system design with integrated components
  • Extended product lifecycle for long-term availability

This Intel embedded processor boasts a multi-core design which allows for the simultaneous execution of multiple threads, boosting overall system responsiveness. The integrated GPU provides sufficient graphics processing power for applications requiring video output. Advanced power management techniques minimize energy consumption, which is critical in battery-powered or thermally constrained environments. The processor supports a range of memory options for flexibility in system configuration and scalability. Its integrated I/O interfaces, such as USB, Ethernet, and serial ports, facilitate seamless communication with peripherals and other devices. The CM8062300834302 is designed for extended operation, making it suitable for applications needing longevity and reliability. It is commonly used in industrial control systems, where robustness and consistent performance are paramount. Furthermore, it finds application in digital signage, where its graphics capabilities are utilized to display content. Medical devices also benefit from its reliable performance and power efficiency. The extended availability ensures long-term support, reducing the need for frequent upgrades and minimizing system downtime.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess