EN
  • EN
  • DE

CM8063701211900

Part No CM8063701211900
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-3770s (8M Cache, up to 3.90 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953441-CM8063701211900
Series *
Ultra Librarian 3D Model Ultra Librarian CM8063701211900 CAD Model

Description

The Intel CM8063701211900 is a microprocessor, specifically a Xeon E5-2620 v2 series processor. These processors are designed for servers and workstations, focusing on providing a balance of performance and power efficiency for a variety of workloads.

Applications

  • Servers: Used as a core component in servers for small to medium-sized businesses, providing computational power for various server applications.
  • Workstations: Suitable for professional workstations used for tasks like CAD, content creation, and software development.
  • Cloud Computing: Deployed in cloud infrastructure for virtualized environments and general-purpose computing.
  • Data Centers: Used in data centers where a balance of performance and power efficiency is required.
  • Storage Systems: Integrated into network-attached storage (NAS) devices and storage servers.

Features

  • Intel Xeon E5-2620 v2 Series: Part of the Intel Xeon E5 v2 family, designed for server and workstation applications.
  • Six Cores: Features six physical cores, allowing for parallel processing of multiple tasks.
  • Twelve Threads: Supports Hyper-Threading Technology, enabling each core to handle two threads simultaneously, effectively doubling the processing capacity.
  • Base Clock Speed: Operates at a base clock speed of 2.1 GHz, providing a balance of performance and power efficiency.
  • Turbo Boost Technology: Supports Intel Turbo Boost Technology 2.0, which can increase the clock speed up to 2.6 GHz when thermal conditions allow.
  • 15 MB Intel Smart Cache: Equipped with a 15 MB shared cache, improving data access times and overall performance.
  • QPI (Quick Path Interconnect): Utilizes QPI for high-speed communication between processors in multi-processor systems.
  • DDR3 Memory Support: Supports DDR3 memory, allowing for high-bandwidth memory access.
  • Integrated PCI Express Controller: Includes an integrated PCI Express controller for connecting high-speed peripherals.

Benefits

  • Enhanced Performance: Six cores and Hyper-Threading Technology provide excellent performance for multi-threaded applications.
  • Improved Power Efficiency: Designed for energy efficiency, reducing power consumption and operating costs.
  • Scalability: Supports multi-processor configurations, allowing for scalability to meet growing computational demands.
  • Reliability: Built with Intel's advanced manufacturing processes, ensuring reliability and longevity.
  • Virtualization Support: Includes Intel Virtualization Technology (VT-x), improving the performance and security of virtualized environments.

Additional Details

The CM8063701211900 processor has a TDP (Thermal Design Power) of 80W, indicating its thermal characteristics and cooling requirements. It is designed to be used with server and workstation motherboards that support the Intel Xeon E5-2600 v2 series processors. The processor also incorporates Intel Advanced Vector Extensions (AVX), which enhances the performance of floating-point intensive applications. Detailed specifications, including memory speeds and supported features, can be found in the official Intel documentation.

You May Also Be Interested in

Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess