EN
  • EN
  • DE

CM8064601464506

Part No CM8064601464506
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-4670K (3.40GHz LGA1150)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953793-CM8064601464506
Series *
Ultra Librarian 3D Model Ultra Librarian CM8064601464506 CAD Model

Description

The CM8064601464506 is an Intel embedded microprocessor. These processors are designed for a long product lifecycle and are typically used in applications requiring high reliability, extended temperature ranges, and guaranteed availability for several years. The 'CM' prefix in the part number indicates it is a component intended for embedded systems.

Applications

  • Industrial Automation: These processors are used in industrial control systems, robotics, and manufacturing equipment where reliable, long-term performance is crucial.
  • Medical Devices: Embedded processors power medical imaging equipment, patient monitoring systems, and diagnostic tools, requiring high precision and dependability.
  • Networking Equipment: They are found in routers, switches, and other networking infrastructure components that demand continuous operation and robust performance.
  • Transportation Systems: These processors are deployed in automotive control units, railway signaling systems, and avionics equipment, where safety and reliability are paramount.
  • Digital Signage: Used in interactive kiosks, advertising displays, and public information systems, offering reliable and consistent performance.

Features

  • Multi-Core Architecture: This processor likely features a multi-core design (possibly dual-core or quad-core), allowing for parallel processing and improved performance.
  • Integrated Graphics: It probably includes an integrated graphics processing unit (GPU) for display output and basic graphics processing.
  • Low Power Consumption: Embedded processors are designed for efficient power usage, making them suitable for applications where energy efficiency is important.
  • Extended Temperature Range: Operates reliably in a wider temperature range compared to standard desktop processors, essential for harsh environments.
  • Long Lifecycle Support: Intel provides extended availability and support for embedded processors, ensuring long-term compatibility and maintenance.

Benefits

  • High Reliability: Designed for continuous operation and long-term stability, crucial for critical applications.
  • Improved Performance: Multi-core architecture enables efficient multitasking and faster processing speeds.
  • Reduced Power Consumption: Energy-efficient design lowers operating costs and extends battery life in portable devices.
  • Extended Availability: Long product lifecycle ensures continued support and compatibility for years to come.
  • Cost-Effective Solution: Integrated features reduce the need for external components, lowering overall system costs.

Additional Details

The CM8064601464506's specific clock speed, core count, cache size, and thermal design power (TDP) would be specified in the official Intel documentation for this processor. It is typically mounted on a motherboard using a specific socket type. It is designed to work with specific chipsets that provide additional I/O capabilities and features. Its key features are that it offers a balance of performance and power efficiency. Applications often require ruggedized solutions and long term availability of the processor.

You May Also Be Interested in

NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess